Diode Silicon Carbide Schottky 600V 16A (DC) Through Hole PG-TO220-2-2
Manufacturer: Infineon Technologies
Win Source Part Number: 776488-IDH16S60CAKSA
Series: thinQ!
Packaging: Tube
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Package: TO-220-2
Diode Type: Silicon Carbide Schottky
Current - Average Rectified (Io): 16A (DC)
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 200μA @ 600V
Capacitance @ Vr, F: 650pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Family Name: IDH16S60CAKSA1
Categories: Discrete Semiconductor Products
Manufacturer Package: PG-TO220-2
Voltage - Forward (Vf) (Maximum) @ If: 1.7V @ 16A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): APT10SCD65K; SCS220AGC; SCS312AHGC9; SCS220AG;
Introduction Date: April 27, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 500
Rectifier Diode, Schottky, 1 Phase, 1 Element, 16A, 600V V(RRM), Silicon Carbide, TO-220
DIODE SIL CARB 600V 16A TO220-2 Product overview: IDH16S60CAKSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 16A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDH16S60CAKSA1 can be used for catalog matching and distributor lookup.
INFINEON - IDH16S60CAKSA1 - SCHOTTKY-DIODE, 600V, 16A, TO220-2
DIODE SIL CARB 600V 16A TO220-2
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | IDH16S60CAKSA1-ND | 776488-IDH16S60CAKSA1 | IDH16S60CAKSA1 | 280-IDH16S60CAKSA1 | 376-IDH16S60CAKSA1 | IDH16S60CAKSA1 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - IDH16S60CAKSA1 | 600V 16A TO220 Diode and Rectifier | INFINEON - IDH16S60CAKSA1 - SCHOTTKY-DIODE, 600V, 16A, TO220-2 | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||
| VF | 1.7 volts | 1.7 volts | 1.7 volts | |||
| trr | 0.0 ns | 0.0 ns | ||||
| Package | TO-220; TO-220-2 | Tube | TO-220; TO-220-2 |