Manufacturer: ON Semiconductor
Win Source Part Number: 887588-NRVB120LSFT1G
Features: Diode Schottky 20 V 1A Surface Mount SOD-123FL
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123F
Package: Bulk
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOD-123FL
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | 887588-NRVB120LSFT1G |
| Product Name | Diodes, Rectifiers - Single - NRVB120LSFT1G |
| Package | SOD-123; SOD-123FL |