Rochester Electronics Datasheets for Current Sensors
Current sensors measure AC and/or DC current levels. They receive current inputs and provide outputs as analog voltage signals, analog current levels, switches, or audible signals.
Current Sensors: Learn more
| Product Name | Notes |
|---|---|
| Automotive Grade, Fully Integrated, Hall-Effect-Based Linear Current Sensor IC | |
| CORELESS, HIGH PRECISION, HALL-EFFECT CURRENT SENSOR IC | |
| CT425-HSN820DR - XtremeSense TMR Ultra-Low Noise, Total Error Current Sensor | |
| CT425-HSN820MR - XtremeSense TMR Ultra-Low Noise, Total Error Current Sensor | |
| CT425-HSN830DR - XtremeSense TMR Ultra-Low Noise, Total Error Current Sensor | |
| CT425-HSN830MR - XtremeSense TMR Ultra-Low Noise, Total Error Current Sensor | |
| Current Sensor, 16 Pin, Plastic/epoxy | |
| Current Sensor, Analog, 16 Pin, Plastic | |
| Current Sensor, Analog, 8 Pin, Plastic | |
| Current Sensor, Analog, BICMOS, 16 Pin, Plastic | |
| Current Sensor, BICMOS, 16 Pin, Plastic/epoxy | |
| Current Sensor, BICMOS, 7 Pin, Plastic/epoxy | |
| Current Sensor, Open-drain, 16 Pin, Plastic/epoxy | |
| Current Sensor | |
| Hall-Effect-Based Current Sensor IC | |
| High Precision Linear Current Sensor | |
| HIGH-ACCURACY, HALL-EFFECT-BASED CURRENT SENSOR IC | |
| High-Precision Linear Hall-Effect-Based Current Sensor IC | |
| Thermally Enhanced SMD Current Sensor | |
| TLE4929C-XHA-M18N - SPEED & CURRENT SENSORS | |
| TLE4929C-XVA-M18AA - SPEED & CURRENT SENSORS | |
| TLE4929C-XVA-M18NA - SPEED & CURRENT SENSORS | |
| TLE4971 -High precision coreless current sensor for automotive applications in 8x8mm SMD package | |
| TLE4973-xE35x5-S0001 - XENSIV high accuracy coreless current sensor for external current rail applications | |
| TLE4988C-XTF-M28 - SPEED & CURRENT SENSORS | |
| TLE4988C-XTN-M28 - SPEED & CURRENT SENSORS | |
| TLE4988C-XTS-M28 - SPEED & CURRENT SENSORS | |
| TLE5028C-XGA-D28 - SPEED & CURRENT SENSORS | |
| TLI4971 - High precision coreless current sensor | |
| UCS2112 - Dual USB Port Power Switch with Current Sensor |