Rochester Electronics Datasheets for Darlington Transistors

Darlington transistors (Darlington pairs) are semiconductor devices that combine two bipolar transistors in a single device. They provide high current gain (commonly written ß) and require less space than configurations that use two discrete transistors.
Darlington Transistors: Learn more

Product Name Notes
10 A, 100 V NPN Darlington Bipolar Power Transistor
4.0 A, 80 V PNP Darlington Bipolar Power Transistor
Bipolar Darlington Transistor
Darlington Transistor Array
General Darlington Switching Power Transistor
High-Voltage, High-Current Darlington Transistor Array
High-Voltage/Large-C urrent Darlington Transistor Array
Low Speed Switching USE (DARLINGTON TRANSISTOR)
Low-Active, 7-Unit, Darlington Transistor Array
Medium Power NPN Darlington Bipolar Power Transistor
MPSA29 - NPN Bipolar Junction Darlington Transistor
NPN Bipolar Darlington Transistor
NPN Darlington Transistor
NPN Epitaxial Planar Silicon Darlington Transistor
NPN Epitaxial Transistor (Darlington Connection)
NPN Power Transistor 60V/8A Darlington TO-220
PNP 3A 60V Darlington Transistor
PNP Darlington Transistor
PNP Epitaxial Darlington Transistor
PNP Epitaxial Silicon Bipolar Darlington Transistor
PNP Epitaxial Silicon Darlington Transistor
POWER DARLINGTON CHIP
TIP121 - NPN Power Transistor 80V/5A Darlington TO-220
TIP137 - Trans Darlington PNP 100V 8A 3-Pin(3+Tab) TO-220AB Rail
Trans Darlington NPN 0.5A 16-Pin SOIC
Trans Darlington NPN 50V 0.5A 16-Pin PDIP
Transistor Darlington NPN, 60V, 1A
ULS2003 - High Voltage High Current Darlington Array
ULS2014 - High-Voltage, High-Current Darlington Arrays
ULS2022 - High Voltage High Current Darlington Array
ULS2081 - Eight Darlington Array