Manufacturer: ON Semiconductor
Win Source Part Number: 1215980-MBR130T1
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Safety
1.0 A, 30 V, Schottky Power Rectifier, Surface Mount, SOD-123 2 LEAD, 3000-REEL Product overview: MBR130T1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR130T1 can be used for catalog matching and distributor lookup.
1.0 A, 30 V, Schottky Power Rectifier, Surface Mount
DIODE SCHOTTKY 30V 1A SOD123
DIODE SCHOTTKY 30V 1A SOD123
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 1215980-MBR130T1 | 280-MBR130T1 | MBR130T1 | MBR130T1OSTR-ND | MBR130T1 |
| Product Name | Diodes, Rectifiers - Single - MBR130T1 | Schottky SMD 1.0 A 30 V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Tape and Reel | SOD-123; SOD-123 2 LEAD | SOD-123 | ||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 1 amps |