20A, 15V, SILICON, RECTIFIER DIODE, TO-247AD, PLASTIC, CASE 340L-02, TO-247, 3 PIN Product overview: MBR4015LWT from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 15V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR4015LWT can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 15V 20A Through Hole TO-247-3
Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 15V, TO-247AD
DIODE ARR SCHOTT 15V 20A TO247-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 286-MBR4015LWT | MBR4015LWT-ND | MBR4015LWT | MBR4015LWT |
| Product Name | 20A 15V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Rail/Tube | TO-247; TO-247-3 | TO-247; TO-247AD | TO-247 |
| IO | 20 amps | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |