onsemi RF Diodes MMBD352LT1

Description
7.0 V Schottky Diode, dual, series, UHF
Request a Quote Datasheet
Description
7.0 V Schottky Diode, dual, series, UHF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMBD352LT1 - Rochester Electronics
Newburyport, MA, United States
7.0 V Schottky Diode, dual, series, UHF

7.0 V Schottky Diode, dual, series, UHF

Supplier's Site Datasheet
RF Diodes - MMBD352LT1OSTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SWITCH DUAL 7V SOT23

DIODE SWITCH DUAL 7V SOT23

Buy Now Datasheet
Singapore, Singapore
Dual Schottky 7.0 V SOT-23 Diode and Rectifier
284-MMBD352LT1
Dual Schottky 7.0 V SOT-23 Diode and Rectifier 284-MMBD352LT1
7.0 V Schottky Diode, dual, series, UHF, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBD352LT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 7.0 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 7.0 V, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MMBD352LT1 can be used for catalog matching and distributor lookup.

7.0 V Schottky Diode, dual, series, UHF, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBD352LT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 7.0 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 7.0 V, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MMBD352LT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - MMBD352LT1 - 1224848-MMBD352LT1 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - MMBD352LT1
1224848-MMBD352LT1
RF Diodes - MMBD352LT1 1224848-MMBD352LT1
Manufacturer: ON Semiconductor Win Source Part Number: 1224848-MMBD352LT1 Packaging: Cut Tape (CT) Diode Type: Schottky - 1 Pair Series Connection Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 (TO-236) Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Power Dissipation (Maximum): 225mW Voltage - Peak Reverse (Maximum): 7V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Family Part Number: MMBD352 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Capacitance at Vr, F: 1pF at 0V, 1MHz

Manufacturer: ON Semiconductor
Win Source Part Number: 1224848-MMBD352LT1
Packaging: Cut Tape (CT)
Diode Type: Schottky - 1 Pair Series Connection
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3 (TO-236)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Power Dissipation (Maximum): 225mW
Voltage - Peak Reverse (Maximum): 7V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Family Part Number: MMBD352
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 1pF at 0V, 1MHz

Buy Now
Discrete Semiconductor Products - Diodes - RF Diodes - MMBD352LT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
MMBD352LT1
Discrete Semiconductor Products - Diodes - RF Diodes MMBD352LT1
DIODE SWITCH DUAL 7V SOT23

DIODE SWITCH DUAL 7V SOT23

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes RF Diodes Rectifiers RF Diodes RF Diodes
Product Number MMBD352LT1 MMBD352LT1OSTR-ND 284-MMBD352LT1 1224848-MMBD352LT1 MMBD352LT1
Product Name RF Diodes Dual Schottky 7.0 V SOT-23 Diode and Rectifier RF Diodes - MMBD352LT1 Discrete Semiconductor Products - Diodes - RF Diodes
Life Cycle Stage Obsolete Obsolete Removed; Obsolete
Package SOT23; SOT-23 (TO-236) 3 LEAD Tape and Reel
RoHS Compliant RoHS
Configuration Single
Unlock Full Specs
to access all available technical data