Manufacturer: ON Semiconductor
Win Source Part Number: 1224846-MMBD301LT1
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Application Field: Used in RF Communications, Sensing & Instrumentation, Industrial
200 mA, 30 V, Schottky Diode UHF
Schottky RF Diode 30V 200mW SOT-23 Product overview: MMBD301LT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200mW, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200mW, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MMBD301LT1 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 30V 200MW SOT23-3
DIODE SCHOTTKY 200MW 30V SOT23
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Diodes | Schottky Diodes | Rectifiers | RF Diodes | RF Diodes |
| Product Number | 1224846-MMBD301LT1 | MMBD301LT1 | 284-MMBD301LT1 | MMBD301LT1OSTR-ND | MMBD301LT1 |
| Product Name | RF Diodes - MMBD301LT1 | Schottky 30V 200mW SOT-23 Diode and Rectifier | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |||
| Package | SOT23; SOT-23 (TO-236) 3 LEAD | SOT-23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 (TO-236) | |
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |