onsemi Diode Arrays MBR3045PT

Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 30A, 45V, TO-247AD
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 30A, 45V, TO-247AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MBR3045PT - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 2 Element, 30A, 45V, TO-247AD

Rectifier Diode, Schottky, 1 Phase, 2 Element, 30A, 45V, TO-247AD

Supplier's Site Datasheet
 - MBR3045PT - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 2 Element, 30A, 45V, TO-247AD

Rectifier Diode, Schottky, 1 Phase, 2 Element, 30A, 45V, TO-247AD

Supplier's Site Datasheet
Diode Arrays - MBR3045PTOS-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBR3045PTOS-ND
Diode Arrays MBR3045PTOS-ND
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-218-3

Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-218-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR3045PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR3045PT
Discrete Semiconductor Products - Diodes - Rectifiers MBR3045PT
DIODE ARR SCHOTT 45V 15A TO247AD

DIODE ARR SCHOTT 45V 15A TO247AD

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers
Product Number MBR3045PT MBR3045PTOS-ND MBR3045PT
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-247; TO-247AD TO-247; TO-247-3 TO-247
Life Cycle Stage Obsolete Removed
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - M1MA151WKT1 - 880497-M1MA151WKT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
Triple high-voltage switching diodes - BAS21AVD-QF - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
View Details
2 suppliers
Switching Diodes - 8232517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT143; Sot-143
View Details
MPPC (SiPMs) / MPPC arrays - S14160-6050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details