Diode Array 1 Pair Common Cathode Schottky 40V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Schottky Barrier Rectifier, 40 V, 6.0 A
Schottky Diodes & Rectifiers SCHOTTKY RECTIFIER
SCHOTTKY RECTIFIER / TUBE. FREE 2 YEAR RADWELL WARRANTY
DIODE ARRAY SCHOTTKY 40V 3A DPAK
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes | General Purpose Diodes | Rectifiers |
| Product Number | NRVBD640CTG-VF01-ND | NRVBD640CTG-VF01 | NRVBD640CTG-VF01 | 109118337 | NRVBD640CTG-VF01 |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Diode | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Arrangement | Common Catode | ||||
| Tj | -65 to 175 C (-85 to 347 F) | ||||
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; DPAK-3 | DPAK; DPAK-3 | DPAK |