onsemi Schottky 20 V 3.0 A DPAK Diode and Rectifier MBRD320T4

Description
Schottky Barrier Rectifier, 20 V, 3.0 A, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: MBRD320T4 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20 V, 3.0 A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 V, 3.0 A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRD320T4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Barrier Rectifier, 20 V, 3.0 A, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: MBRD320T4 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20 V, 3.0 A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 V, 3.0 A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRD320T4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 20 V 3.0 A DPAK Diode and Rectifier
280-MBRD320T4
Schottky 20 V 3.0 A DPAK Diode and Rectifier 280-MBRD320T4
Schottky Barrier Rectifier, 20 V, 3.0 A, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: MBRD320T4 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20 V, 3.0 A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 V, 3.0 A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRD320T4 can be used for catalog matching and distributor lookup.

Schottky Barrier Rectifier, 20 V, 3.0 A, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: MBRD320T4 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20 V, 3.0 A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 V, 3.0 A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRD320T4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MBRD320T4 - Rochester Electronics
Newburyport, MA, United States
Schottky Barrier Rectifier, 20 V, 3.0 A

Schottky Barrier Rectifier, 20 V, 3.0 A

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MBRD320T4 - 1216318-MBRD320T4 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRD320T4
1216318-MBRD320T4
Diodes, Rectifiers - Single - MBRD320T4 1216318-MBRD320T4
Manufacturer: ON Semiconductor Win Source Part Number: 1216318-MBRD320T4 Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 3A Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: DPAK Status: Obsolete Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Voltage - DC Reverse (Vr) (Maximum): 20V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Family Part Number: MBRD320 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 600mV at 3A Current - Reverse Leakage at Vr: 200μA at 20V

Manufacturer: ON Semiconductor
Win Source Part Number: 1216318-MBRD320T4
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DPAK
Status: Obsolete
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 20V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Family Part Number: MBRD320
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 600mV at 3A
Current - Reverse Leakage at Vr: 200μA at 20V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - MBRD320T4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRD320T4
Discrete Semiconductor Products - Diodes - Rectifiers MBRD320T4
DIODE SCHOTTKY 20V 3A DPAK

DIODE SCHOTTKY 20V 3A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Schottky Diodes Rectifiers
Product Number 280-MBRD320T4 MBRD320T4 1216318-MBRD320T4 MBRD320T4
Product Name Schottky 20 V 3.0 A DPAK Diode and Rectifier Diodes, Rectifiers - Single - MBRD320T4 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel DPAK; DPAK (SINGLE GAUGE) TO-252 DPAK
IO 3 amps
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data