7.0 V Schottky Diode, dual, series, UHF
DIODE SCHOTTKY 7V 200MW SC-70-3
DIODE SCHOTTKY DUAL 7V SOT-323
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Schottky Diodes | RF Diodes | RF Diodes |
| Product Number | MMBD352WT1 | MMBD352WT1-ND | MMBD352WT1 |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| Package | SOT323; SC-70 (SOT-323) 3 LEAD | SOT323; SC-70, SOT-323 | SC-70-3 (SOT323) |
| RoHS Compliant | RoHS | ||
| Configuration | Single |