Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 120458-MBR20200CTTU
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 10A
Current - Reverse Leakage @ Vr: 200μA @ 200V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
Schottky Barrier Rectifier, 200 V, 20 A
Diode Array 1 Pair Common Cathode Schottky 200V 10A Through Hole TO-220-3
200V 20A Schottky Rectifier, Common Cathode, TO-220AB Product overview: MBR20200CTTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20200CTTU can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers Dual High Voltage
DIODE ARRAY SCHOTTKY 200V TO220
DIODE ARR SCHOT 200V 10A TO220-3
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | 120458-MBR20200CTTU | MBR20200CTTU | MBR20200CTTU-ND | 286-MBR20200CTTU | MBR20200CTTU | MBR20200CTTU | MBR20200CTTU |
| Product Name | Diodes, Rectifiers - Arrays - MBR20200CTTU | Diode Arrays | Schottky 200V 20A Diode and Rectifier | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Schottky; Schottky | Schottky | |||||
| Life Cycle Stage | Active | Obsolete | Removed | ||||
| VF | 0.8000 volts | 0.8000 volts | 0.8000 volts | ||||
| VR | 200 volts | 200 volts | |||||
| IR | 0.2000 mA | 0.2000 mA |