onsemi Schottky 15V 30mA Diode and Rectifier NSR15TW1T2G

Description
15V 30mA low Vf SC-88 Schottky Diode, SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: NSR15TW1T2G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 30mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 30mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NSR15TW1T2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15V 30mA low Vf SC-88 Schottky Diode, SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: NSR15TW1T2G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 30mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 30mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NSR15TW1T2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 15V 30mA Diode and Rectifier
286-NSR15TW1T2G
Schottky 15V 30mA Diode and Rectifier 286-NSR15TW1T2G
15V 30mA low Vf SC-88 Schottky Diode, SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: NSR15TW1T2G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 30mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 30mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NSR15TW1T2G can be used for catalog matching and distributor lookup.

15V 30mA low Vf SC-88 Schottky Diode, SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: NSR15TW1T2G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 30mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 30mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NSR15TW1T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - NSR15TW1T2G - 110668-NSR15TW1T2G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - NSR15TW1T2G
110668-NSR15TW1T2G
Diodes, Rectifiers - Arrays - NSR15TW1T2G 110668-NSR15TW1T2G
Manufacturer: ON Semiconductor Win Source Part Number: 110668-NSR15TW1T2G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15V Voltage - Forward (Vf) (Max) @ If: 680mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 1V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 3 Independent Current - Average Rectified (Io) (per Diode): 30mA (DC) Family Name: NSR15TW1 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SC-88/SC70-6/SOT-363 Alternative Parts (Cross-Reference): NSR15TW1; NSR15TW1T2; Introduction Date: February 04, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 110668-NSR15TW1T2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15V
Voltage - Forward (Vf) (Max) @ If: 680mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 1V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 3 Independent
Current - Average Rectified (Io) (per Diode): 30mA (DC)
Family Name: NSR15TW1
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SC-88/SC70-6/SOT-363
Alternative Parts (Cross-Reference): NSR15TW1; NSR15TW1T2;
Introduction Date: February 04, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - NSR15TW1T2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 3 Independent Schottky 15V 30mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 3 Independent Schottky 15V 30mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
 - NSR15TW1T2G - Rochester Electronics
Newburyport, MA, United States
15V 30mA low Vf SC-88 Schottky Diode

15V 30mA low Vf SC-88 Schottky Diode

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NSR15TW1T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSR15TW1T2G
Discrete Semiconductor Products - Diodes - Rectifiers NSR15TW1T2G
DIODE ARR SCHOTT 15V 30MA SC88

DIODE ARR SCHOTT 15V 30MA SC88

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes Rectifiers
Product Number 286-NSR15TW1T2G 110668-NSR15TW1T2G NSR15TW1T2GOSTR-ND NSR15TW1T2G NSR15TW1T2G
Product Name Schottky 15V 30mA Diode and Rectifier Diodes, Rectifiers - Arrays - NSR15TW1T2G Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SOT363; SC-88/SC70-6/SOT-363 SOT363; 6-TSSOP, SC-88, SOT-363 SOT363; SC-88/SC70-6/SOT-363 6 LEAD SOT363
RoHS Compliant RoHS RoHS
IO 0.0300 amps
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data