Schottky Power Rectifier, Switch-mode, 6 A, 50 V, DPAK (SINGLE GAUGE) TO-252, 75-TUBE Product overview: MBRD650CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 6 A, 50 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6 A, 50 V, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD650CTG can be used for catalog matching and distributor lookup.
Schottky Power Rectifier, Switch-mode, 6 A, 50 V
Diode Array 1 Pair Common Cathode Schottky 50V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer: ON Semiconductor
Win Source Part Number: 1216342-MBRD650CTG
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3A
Categories: Discrete Semiconductor Products
Supplier Device Package: DPAK
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 50V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Family Part Number: MBRD650CT
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 700mV at 3A
Current - Reverse Leakage at Vr: 100μA at 50V
DIODE, SCHOTTKY, 700 MV @ 3 A, 100 UA @ 50 V, 6 A, D-PACK, TO-252-3. FREE 2 YEAR RADWELL WARRANTY
Schottky Diodes & Rectifiers 6A 50V
DIODE ARRAY SCHOTTKY 50V 3A DPAK
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | General Purpose Diodes | Schottky Diodes | Rectifiers |
| Product Number | 286-MBRD650CTG | MBRD650CTG | MBRD650CTGOS-ND | 1216342-MBRD650CTG | 24656456 | MBRD650CTG | MBRD650CTG |
| Product Name | Schottky 6 A 50 V DPAK Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - MBRD650CTG | Diode | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Rail/Tube | DPAK; DPAK (SINGLE GAUGE) TO-252 | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; DPAK | DPAK | ||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 3 amps | ||||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||||
| Life Cycle Stage | Obsolete | Removed |