onsemi Diodes, Rectifiers - Single - MBR230LSFT1G MBR230LSFT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022389-MBR230LSFT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 430mV @ 2A Current - Reverse Leakage @ Vr: 1mA @ 30V Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123L Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Portable Devices, Communications & Networking, Consumer Electronics, Computers & Computer Peripherals, Automotive
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022389-MBR230LSFT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 430mV @ 2A Current - Reverse Leakage @ Vr: 1mA @ 30V Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123L Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Portable Devices, Communications & Networking, Consumer Electronics, Computers & Computer Peripherals, Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MBR230LSFT1G - 022389-MBR230LSFT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR230LSFT1G
022389-MBR230LSFT1G
Diodes, Rectifiers - Single - MBR230LSFT1G 022389-MBR230LSFT1G
Manufacturer: ON Semiconductor Win Source Part Number: 022389-MBR230LSFT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 430mV @ 2A Current - Reverse Leakage @ Vr: 1mA @ 30V Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123L Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Portable Devices, Communications & Networking, Consumer Electronics, Computers & Computer Peripherals, Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 022389-MBR230LSFT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 430mV @ 2A
Current - Reverse Leakage @ Vr: 1mA @ 30V
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123L
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Portable Devices, Communications & Networking, Consumer Electronics, Computers & Computer Peripherals, Automotive

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7815650 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7815650
Schottky Diodes & Rectifiers 7815650
onsemi MBR230LSFT1G Diode

onsemi MBR230LSFT1G Diode

Supplier's Site
Schottky Diodes & Rectifiers - 7815650P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7815650P
Schottky Diodes & Rectifiers 7815650P
onsemi MBR230LSFT1G Diode

onsemi MBR230LSFT1G Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1630931 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1630931
Schottky Diodes & Rectifiers 1630931
onsemi MBR230LSFT1G Diode

onsemi MBR230LSFT1G Diode

Supplier's Site
Single Diodes - MBR230LSFT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR230LSFT1GOSCT-ND
Single Diodes MBR230LSFT1GOSCT-ND
Diode Schottky 30V 2A Surface Mount SOD-123FL

Diode Schottky 30V 2A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - MBR230LSFT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 2A Surface Mount SOD-123FL

Diode Schottky 30V 2A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - MBR230LSFT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR230LSFT1GOSTR-ND
Single Diodes MBR230LSFT1GOSTR-ND
Diode Schottky 30V 2A Surface Mount SOD-123FL

Diode Schottky 30V 2A Surface Mount SOD-123FL

Buy Now Datasheet
 - MBR230LSFT1G - Rochester Electronics
Newburyport, MA, United States
Schottky Power Rectifier, Surface Mount, 30 V, 2.0 A

Schottky Power Rectifier, Surface Mount, 30 V, 2.0 A

Supplier's Site Datasheet
Schottky SMD 30V 2A Diode and Rectifier - 280-MBR230LSFT1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 30V 2A Diode and Rectifier
280-MBR230LSFT1G
Schottky SMD 30V 2A Diode and Rectifier 280-MBR230LSFT1G
Schottky Rectifier, 30V, 2A, Surface Mount, 2-Lead Product overview: MBR230LSFT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR230LSFT1G can be used for catalog matching and distributor lookup.

Schottky Rectifier, 30V, 2A, Surface Mount, 2-Lead Product overview: MBR230LSFT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR230LSFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MBR230LSFT1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBR230LSFT1G
Single Diodes MBR230LSFT1G
DIODE SCHOTTKY 30V 2A SOD123FL

DIODE SCHOTTKY 30V 2A SOD123FL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR230LSFT1G
Schottky Diodes & Rectifiers MBR230LSFT1G
Schottky Diodes & Rectifiers 2A 30V SCHOTTKY

Schottky Diodes & Rectifiers 2A 30V SCHOTTKY

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR230LSFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR230LSFT1G
Discrete Semiconductor Products - Diodes - Rectifiers MBR230LSFT1G
DIODE SCHOTTKY 30V 2A SOD123FL

DIODE SCHOTTKY 30V 2A SOD123FL

Supplier's Site
Schottky Rectifier, 2A, 30V, Sod-123Fl, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 50M2085 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 2A, 30V, Sod-123Fl, Full Reel; Repetitive Peak Reverse Voltage Onsemi
50M2085
Schottky Rectifier, 2A, 30V, Sod-123Fl, Full Reel; Repetitive Peak Reverse Voltage Onsemi 50M2085
SCHOTTKY RECTIFIER, 2A, 30V, SOD-123FL, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage Max:430mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 2A, 30V, SOD-123FL, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage Max:430mV RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rectifier, 2A, 30V, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi - 10N9428 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 2A, 30V, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi
10N9428
Schottky Rectifier, 2A, 30V, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi 10N9428
SCHOTTKY RECTIFIER, 2A, 30V, SOD-123FL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage Max:430mV; Forward Surge Current:40A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 2A, 30V, SOD-123FL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage Max:430mV; Forward Surge Current:40A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Schottky Diodes Rectifiers Rectifiers Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 022389-MBR230LSFT1G 7815650 7815650P MBR230LSFT1GOSCT-ND MBR230LSFT1G 280-MBR230LSFT1G MBR230LSFT1G MBR230LSFT1G MBR230LSFT1G 50M2085
Product Name Diodes, Rectifiers - Single - MBR230LSFT1G Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Schottky SMD 30V 2A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 2A, 30V, Sod-123Fl, Full Reel; Repetitive Peak Reverse Voltage Onsemi
Life Cycle Stage Active Active Active
Package SOD-123; SOD-123L SOD-123; Sod-123fl SOD-123; SOD-123FL SOD-123; SOD-123FL 2 LEAD SOD-123; SOD-123F SOD-123; SOD-123FL SOD-123 SOD-123; SOD-123FL
VF 0.4300 volts 0.4300 volts 0.4300 volts 0.4300 volts
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data