Diode Array 1 Pair Common Cathode Schottky 35V 30A Through Hole TO-220-3
Manufacturer: ON Semiconductor
Win Source Part Number: 044275-MBR2535CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35V
Voltage - Forward (Vf) (Max) @ If: 820mV @ 30A
Current - Reverse Leakage @ Vr: 200μA @ 35V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Rectifier Diode, Schottky, 1 Phase, 2 Element, 25A, 35V, TO-220AB
Rectifier Diode, Schottky, 1 Phase, 2 Element, 25A, 35V, TO-220AB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DIODE ARR SCHOTT 35V 30A TO220
| DigiKey | Win Source Electronics | Rochester Electronics | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | MBR2535CTOS-ND | 044275-MBR2535CT | MBR2535CT | MBR2535CT | MBR2535CT |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - MBR2535CT | DIODE ARRAY SCHOTTKY 35V TO220AB | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Arrangement | Common Catode | ||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||
| Package | TO-220; TO-220-3 | TO-220; TO-220AB | TO-220; TO-220AB | TO-220 | TO-220 |
| Diode Type | Schottky; Schottky | Schottky | |||
| Life Cycle Stage | Active | Obsolete | Removed |