onsemi Diodes, Rectifiers - Single - NSR01L30P2T5G NSR01L30P2T5G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887660-NSR01L30P2T5G Features: Diode Schottky 30 V 100mA (DC) Surface Mount SOD-923 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-923 Package: Reel - TR Mounting: Surface Mount Family Name: NSR01 Categories: Discrete Semiconductor Products Case / Package: SOD-923 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: NSR01L30P2T5GOSTR, NSR01L30P2T5GOSDKR, NSR01L30P2T5GOSCT, NSR01L30P2T5G-ND
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887660-NSR01L30P2T5G Features: Diode Schottky 30 V 100mA (DC) Surface Mount SOD-923 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-923 Package: Reel - TR Mounting: Surface Mount Family Name: NSR01 Categories: Discrete Semiconductor Products Case / Package: SOD-923 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: NSR01L30P2T5GOSTR, NSR01L30P2T5GOSDKR, NSR01L30P2T5GOSCT, NSR01L30P2T5G-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - NSR01L30P2T5G - 887660-NSR01L30P2T5G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NSR01L30P2T5G
887660-NSR01L30P2T5G
Diodes, Rectifiers - Single - NSR01L30P2T5G 887660-NSR01L30P2T5G
Manufacturer: ON Semiconductor Win Source Part Number: 887660-NSR01L30P2T5G Features: Diode Schottky 30 V 100mA (DC) Surface Mount SOD-923 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-923 Package: Reel - TR Mounting: Surface Mount Family Name: NSR01 Categories: Discrete Semiconductor Products Case / Package: SOD-923 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: NSR01L30P2T5GOSTR, NSR01L30P2T5GOSDKR, NSR01L30P2T5GOSCT, NSR01L30P2T5G-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 887660-NSR01L30P2T5G
Features: Diode Schottky 30 V 100mA (DC) Surface Mount SOD-923
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-923
Package: Reel - TR
Mounting: Surface Mount
Family Name: NSR01
Categories: Discrete Semiconductor Products
Case / Package: SOD-923
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: NSR01L30P2T5GOSTR, NSR01L30P2T5GOSDKR, NSR01L30P2T5GOSCT, NSR01L30P2T5G-ND

Buy Now Datasheet
Single Diodes - NSR01L30P2T5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 100mA (DC) Surface Mount SOD-923

Diode Schottky 30V 100mA (DC) Surface Mount SOD-923

Buy Now Datasheet
Single Diodes - NSR01L30P2T5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 100mA (DC) Surface Mount SOD-923

Diode Schottky 30V 100mA (DC) Surface Mount SOD-923

Buy Now Datasheet
Single Diodes - NSR01L30P2T5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 100mA (DC) Surface Mount SOD-923

Diode Schottky 30V 100mA (DC) Surface Mount SOD-923

Buy Now Datasheet
 - NSR01L30P2T5G - Rochester Electronics
Newburyport, MA, United States
Schottky Barrier Diode, 30 V, 100 mA, Low IR

Schottky Barrier Diode, 30 V, 100 mA, Low IR

Supplier's Site Datasheet
Singapore, Singapore
Schottky 30V 100MA Diode and Rectifier
280-NSR01L30P2T5G
Schottky 30V 100MA Diode and Rectifier 280-NSR01L30P2T5G
DIODE SCHOTTKY 30V 100MA SOD923 Product overview: NSR01L30P2T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR01L30P2T5G can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 100MA SOD923 Product overview: NSR01L30P2T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR01L30P2T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NSR01L30P2T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSR01L30P2T5G
Discrete Semiconductor Products - Diodes - Rectifiers NSR01L30P2T5G
DIODE SCHOTTKY 30V 100MA SOD923

DIODE SCHOTTKY 30V 100MA SOD923

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NSR01L30P2T5G
Schottky Diodes & Rectifiers NSR01L30P2T5G
Schottky Diodes & Rectifiers SCHOTTKY DIODE SOD923

Schottky Diodes & Rectifiers SCHOTTKY DIODE SOD923

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 887660-NSR01L30P2T5G NSR01L30P2T5GOSDKR-ND NSR01L30P2T5G 280-NSR01L30P2T5G NSR01L30P2T5G NSR01L30P2T5G
Product Name Diodes, Rectifiers - Single - NSR01L30P2T5G Single Diodes Schottky 30V 100MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package SOD-923 SOD-923-2 Tape and Reel SOD-923
Tj 150 C (302 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data