Schottky Barrier Rectifier
Schottky Barrier Rectifier
DIODE ARR SCHOTT 45V 15A TO220-3 Product overview: MBRP3045NTU from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRP3045NTU can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 207743-MBRP3045NTU
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 650mV @ 15A
Current - Reverse Leakage @ Vr: 1mA @ 45V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
Schottky Diodes & Rectifiers Schottky Barrier
DIODE ARR SCHOTT 45V 15A TO220-3
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | MBRP3045NTU | 286-MBRP3045NTU | 488-MBRP3045NTU-ND | 207743-MBRP3045NTU | MBRP3045NTU | MBRP3045NTU |
| Product Name | 45V 15A TO220 Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - MBRP3045NTU | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | TO-220; TO-220-3 | Bulk | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220-3 | TO-220 |
| Life Cycle Stage | Obsolete | Active | Removed | |||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||
| Arrangement | Common Catode |