onsemi Schottky 1.0 A 40 V Diode and Rectifier NRVB140ESFT3G

Description
1.0 A, 40 V, Schottky Rectifier Low Leakage
Request a Quote Datasheet
Description
1.0 A, 40 V, Schottky Rectifier Low Leakage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NRVB140ESFT3G - Rochester Electronics
Newburyport, MA, United States
1.0 A, 40 V, Schottky Rectifier Low Leakage

1.0 A, 40 V, Schottky Rectifier Low Leakage

Supplier's Site Datasheet
Schottky 1.0 A 40 V Diode and Rectifier - 280-NRVB140ESFT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1.0 A 40 V Diode and Rectifier
280-NRVB140ESFT3G
Schottky 1.0 A 40 V Diode and Rectifier 280-NRVB140ESFT3G
1.0 A, 40 V, Schottky Rectifier Low Leakage, SOD-123FL 2 LEAD, 10000-REEL Product overview: NRVB140ESFT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVB140ESFT3G can be used for catalog matching and distributor lookup.

1.0 A, 40 V, Schottky Rectifier Low Leakage, SOD-123FL 2 LEAD, 10000-REEL Product overview: NRVB140ESFT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVB140ESFT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1324988-NRVB140ESFT3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1324988-NRVB140ESFT3G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324988-NRVB140ESFT3G
Manufacturer: onsemi Win Source Part Number: 1324988-NRVB140ESFT3 G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 10,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 560 mV @ 1 A Current - Reverse Leakage @ Vr: 30 µA @ 40 V Operating Temperature - Junction: -55°C ~ 175°C Supplier Device Package: SOD-123FL Case / Package: SOD-123F ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 488-NRVB140ESFT3GDKR ,ONSONSNRVB140ESFT3G ,488-NRVB140ESFT3GCT ,2156-NRVB140ESFT3G- OS,NRVB140ESFT3G-ND, 488-NRVB140ESFT3GTR Base Product Number: NRVB140 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1324988-NRVB140ESFT3G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 10,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 560 mV @ 1 A
Current - Reverse Leakage @ Vr: 30 µA @ 40 V
Operating Temperature - Junction: -55°C ~ 175°C
Supplier Device Package: SOD-123FL
Case / Package: SOD-123F
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 488-NRVB140ESFT3GDKR,ONSONSNRVB140ESFT3G,488-NRVB140ESFT3GCT,2156-NRVB140ESFT3G-OS,NRVB140ESFT3G-ND,488-NRVB140ESFT3GTR
Base Product Number: NRVB140
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Diodes - 488-NRVB140ESFT3GDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 1A SOD123FL

DIODE SCHOTTKY 40V 1A SOD123FL

Buy Now Datasheet
Single Diodes - 488-NRVB140ESFT3GCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 1A SOD123FL

DIODE SCHOTTKY 40V 1A SOD123FL

Buy Now Datasheet
Single Diodes - 488-NRVB140ESFT3GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A Surface Mount SOD-123FL

Diode Schottky 40V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NRVB140ESFT3G
Schottky Diodes & Rectifiers NRVB140ESFT3G
Schottky Diodes & Rectifiers REC SOD123 1.0AMP 40 VOLT

Schottky Diodes & Rectifiers REC SOD123 1.0AMP 40 VOLT

Buy Now Datasheet
Single Diodes - NRVB140ESFT3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NRVB140ESFT3G
Single Diodes NRVB140ESFT3G
DIODE SCHOTTKY 40V 1A SOD123FL

DIODE SCHOTTKY 40V 1A SOD123FL

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVB140ESFT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVB140ESFT3G
Discrete Semiconductor Products - Diodes - Rectifiers NRVB140ESFT3G
DIODE SCHOTTKY 40V 1A SOD123FL

DIODE SCHOTTKY 40V 1A SOD123FL

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Schottky Diodes Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number NRVB140ESFT3G 280-NRVB140ESFT3G 1324988-NRVB140ESFT3G 488-NRVB140ESFT3GDKR-ND NRVB140ESFT3G NRVB140ESFT3G NRVB140ESFT3G
Product Name Schottky 1.0 A 40 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package SOD-123; SOD-123FL 2 LEAD Tape and Reel SOD-123; SOD-123F SOD-123; SOD-123 SOD-123; SOD-123F SOD-123
Life Cycle Stage Active Active
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data