Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 45V, TO-220AB
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 074333-MBRP2045NTU
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 20A
Current - Reverse Leakage @ Vr: 1mA @ 45V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-3
Speed(Frequency): Fast Recovery = 200mA (Io)
DIODE ARR SCHOTT 45V 20A TO220-3 Product overview: MBRP2045NTU from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRP2045NTU can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 45V 20A TO220-3
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | MBRP2045NTU | 074333-MBRP2045NTU | 286-MBRP2045NTU | MBRP2045NTU |
| Product Name | Diodes, Rectifiers - Arrays - MBRP2045NTU | 45V 20A TO220 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | TO-220; TO-220AB | TO-220; TO-220-3 | Bulk | TO-220 |
| Life Cycle Stage | Obsolete | Active | Removed | |
| RoHS Compliant | RoHS | RoHS | ||
| Diode Type | Schottky; Schottky |