onsemi RF Diodes MMBD330T1G

Description
200 mA, 30 V, Schottky Diode
Request a Quote Datasheet
Description
200 mA, 30 V, Schottky Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMBD330T1G - Rochester Electronics
Newburyport, MA, United States
200 mA, 30 V, Schottky Diode

200 mA, 30 V, Schottky Diode

Supplier's Site Datasheet
RF Diodes - MMBD330T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - Single 30V 200mA 120mW SC-70-3 (SOT323)

RF Diode Schottky - Single 30V 200mA 120mW SC-70-3 (SOT323)

Buy Now Datasheet
RF Diodes - MMBD330T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - Single 30V 200mA 120mW SC-70-3 (SOT323)

RF Diode Schottky - Single 30V 200mA 120mW SC-70-3 (SOT323)

Buy Now Datasheet
RF Diodes - MMBD330T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - Single 30V 200mA 120mW SC-70-3 (SOT323)

RF Diode Schottky - Single 30V 200mA 120mW SC-70-3 (SOT323)

Buy Now Datasheet
Singapore, Singapore
Schottky 30V 1A 120mW Diode and Rectifier
284-MMBD330T1G
Schottky 30V 1A 120mW Diode and Rectifier 284-MMBD330T1G
Schottky RF Diode 30V 1A 120mW SC-70 3-Pin T/R Product overview: MMBD330T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A, 120mW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, 120mW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MMBD330T1G can be used for catalog matching and distributor lookup.

Schottky RF Diode 30V 1A 120mW SC-70 3-Pin T/R Product overview: MMBD330T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A, 120mW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, 120mW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MMBD330T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MMBD330T1G - 059125-MMBD330T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MMBD330T1G
059125-MMBD330T1G
Diodes, Rectifiers - Single - MMBD330T1G 059125-MMBD330T1G
Manufacturer: ON Semiconductor Win Source Part Number: 059125-MMBD330T1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 600mV @ 10mA Current - Reverse Leakage @ Vr: 200nA @ 25V Capacitance @ Vr, F: 1.5pF @ 15V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-70

Manufacturer: ON Semiconductor
Win Source Part Number: 059125-MMBD330T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 600mV @ 10mA
Current - Reverse Leakage @ Vr: 200nA @ 25V
Capacitance @ Vr, F: 1.5pF @ 15V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-70

Buy Now Datasheet
Schottky Rectifier, 200Ma, 30V, Sot-323; Diode Configuration Onsemi - 09R9442 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 200Ma, 30V, Sot-323; Diode Configuration Onsemi
09R9442
Schottky Rectifier, 200Ma, 30V, Sot-323; Diode Configuration Onsemi 09R9442
SCHOTTKY RECTIFIER, 200mA, 30V, SOT-323; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:450mV; Forward Surge Current:1A; Operating Temperature Max:125°C RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 200mA, 30V, SOT-323; Diode Configuration:Single; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:450mV; Forward Surge Current:1A; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site
Schottky Rectifier, 200Ma, 30V, Sot-323; Diode Case Style Onsemi - 88H4773 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 200Ma, 30V, Sot-323; Diode Case Style Onsemi
88H4773
Schottky Rectifier, 200Ma, 30V, Sot-323; Diode Case Style Onsemi 88H4773
SCHOTTKY RECTIFIER, 200mA, 30V, SOT-323; Diode Case Style:SOT-323; Diode Configuration:Single ; Diode Type:Schottky; Filter Terminals:Surface Mount; Forward Current If(AV):200mA; Forward Surge Current Ifsm Max:1A; No. of Pins:3 RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 200mA, 30V, SOT-323; Diode Case Style:SOT-323; Diode Configuration:Single; Diode Type:Schottky; Filter Terminals:Surface Mount; Forward Current If(AV):200mA; Forward Surge Current Ifsm Max:1A; No. of Pins:3 RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - MMBD330T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
MMBD330T1G
Discrete Semiconductor Products - Diodes - RF Diodes MMBD330T1G
DIODE SCHOTTKY 30V 120MW SC70-3

DIODE SCHOTTKY 30V 120MW SC70-3

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MMBD330T1G
Schottky Diodes & Rectifiers MMBD330T1G
Schottky Diodes & Rectifiers 30V 120mW Single

Schottky Diodes & Rectifiers 30V 120mW Single

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes RF Diodes Rectifiers Schottky Diodes Rectifiers Rectifiers RF Diodes Schottky Diodes
Product Number MMBD330T1G MMBD330T1GOSCT-ND 284-MMBD330T1G 059125-MMBD330T1G 09R9442 88H4773 MMBD330T1G MMBD330T1G
Product Name RF Diodes Schottky 30V 1A 120mW Diode and Rectifier Diodes, Rectifiers - Single - MMBD330T1G Schottky Rectifier, 200Ma, 30V, Sot-323; Diode Configuration Onsemi Schottky Rectifier, 200Ma, 30V, Sot-323; Diode Case Style Onsemi Discrete Semiconductor Products - Diodes - RF Diodes Schottky Diodes & Rectifiers
Life Cycle Stage Active Active Active
Package SOT323; SC-70 (SOT-323) 3 LEAD SOT323; SC-70, SOT-323 Tape and Reel SC-70 SOT323; SOT-323 SC-70-3 (SOT323) SC-70
RoHS Compliant RoHS RoHS RoHS RoHS
Configuration Single
Diode Type Schottky
Unlock Full Specs
to access all available technical data