Manufacturer: ON Semiconductor
Win Source Part Number: 022406-MBRA210ET3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 10V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A
Current - Reverse Leakage @ Vr: 50μA @ 10V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
2A 10V Schottky Rectifier, SMA, Surface Mount Product overview: MBRA210ET3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 2A, 10V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2A, 10V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRA210ET3G can be used for catalog matching and distributor lookup.
Diode Schottky 10V 2A Surface Mount SMA
Schottky Power Rectifier, Surface Mount, 2.0 A, 10 V
Schottky Diodes & Rectifiers 2A 10V
DIODE SCHOTTKY 10V 2A SMA
DIODE SCHOTTKY 10V 2A SMA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 022406-MBRA210ET3G | 280-MBRA210ET3G | MBRA210ET3GOSTR-ND | MBRA210ET3G | MBRA210ET3G | MBRA210ET3G | MBRA210ET3G |
| Product Name | Diodes, Rectifiers - Single - MBRA210ET3G | Schottky SMD 2A 10V Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Life Cycle Stage | Active | Obsolete | Removed | ||||
| Package | SMA; SMA | Tape and Reel | SMA; SMA | SMA | SMA; DO-214AC, SMA | ||
| VF | 0.5000 volts | 0.5000 volts | 0.5000 volts |