Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-247-3
Schottky Barrier Rectifier, 30 A, 45 V, TO-247, 30-TUBE Product overview: MBR3045WTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 A, 45 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 A, 45 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR3045WTG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 124983-MBR3045WTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 760mV @ 30A
Current - Reverse Leakage @ Vr: 1mA @ 45V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247
Speed(Frequency): Fast Recovery = 200mA (Io)
Schottky Barrier Rectifier, 30 A, 45 V
DIODE ARR SCHOTT 45V 15A TO247-3
Schottky Diodes & Rectifiers 30A 45V
DIODE ARRAY SCHOTTKY 45V TO247
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes | Diode Arrays |
| Product Number | MBR3045WTGOS-ND | 286-MBR3045WTG | 124983-MBR3045WTG | MBR3045WTG | MBR3045WTG | MBR3045WTG | MBR3045WTG |
| Product Name | Diode Arrays | Schottky 30 A 45 V Diode and Rectifier | Diodes, Rectifiers - Arrays - MBR3045WTG | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays | |
| Arrangement | Common Catode | Common Catode | |||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ||||
| Package | TO-247; TO-247-3 | Rail/Tube | TO-247; TO-247 | TO-247; TO-247 | TO-247 | TO-247 | TO-247; TO-247-3 |
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 15 amps |