Rochester Electronics Datasheets for Logic Adders
Logic adders are digital devices that are capable of adding binary numbers. There are two basic types: half-adders and full-adders.
Logic Adders: Learn more
| Product Name | Notes |
|---|---|
| 100180 - Adder/Subtractor, 100K Series, 6-Bit, ECL | |
| 100182 - Adder/Subtractor, 100K Series, 1-Bit, ECL, CQFP24 | |
| 5482 - 2-Bit Binary Full Adders | |
| 5483 - Adder, 4-Bit - Dual marked (M38510/00602BFA) | |
| 54F283 4-Bit Binary Full Adders With Fast Carry | |
| 54H183 - Adder/Subtractor, TTL/H/L Series, 1-Bit, TTL, CDIP14 | |
| 54LS183 - Full Adder, Dual Carry-Save - Dual marked (5962-9054101CA) | |
| 54LS183 - Full Adder, Dual Carry-Save | |
| 74HC283 4-Bit Binary Full Adder with Fast Carry | |
| ADDER, 4-BIT | |
| Adder/Subtractor, 10H Series, 2-Bit, ECL, CDIP16 | |
| Adder/Subtractor, 10H Series, 2-Bit, ECL, PQCC20 | |
| Adder/Subtractor, 10K Series, 1-Bit, ECL, CDIP16 | |
| Adder/Subtractor, 4000/14000/40000 Series, 4-Bit PDSO16 | |
| Adder/Subtractor, 4000/14000/40000 Series, 4-Bit, CMOS, PDIP16 | |
| Adder/Subtractor, 4000/14000/40000 Series, 4-Bit, CMOS, PDSO16 | |
| Adder/Subtractor, DTL, MBCY10 | |
| Adder/Subtractor, DTL, MBCY8 | |
| Adder/Subtractor, DTL, PDIP14 | |
| Adder/Subtractor, DTL, PDIP16 | |
| Adder/Subtractor, ECL, PDIP14 | |
| Adder/Subtractor, F/FAST Series, 4-Bit, True Output, TTL, PDIP16 | |
| Adder/Subtractor, F/FAST Series, 4-Bit, True Output, TTL, PDSO16 | |
| Adder/Subtractor, F/FAST Series, 4-Bit, TTL, PDIP16 | |
| Adder/Subtractor, F/FAST Series, 4-Bit, TTL, PDSO16 | |
| Adder/Subtractor, LS Series, 1-Bit, TTL, CQCC20 | |
| Adder/Subtractor, LS Series, 1-Bit, TTL, PDSO14 | |
| Adder/Subtractor, LS Series, 4-Bit, Inverted Output, TTL, CDIP16 | |
| Adder/Subtractor, LS Series, 4-Bit, True Output, TTL, PDSO16 | |
| Adder/Subtractor, LS Series, 4-Bit, TTL, CDFP16 | |
| Adder/Subtractor, LS Series, 4-Bit, TTL, CDIP16 | |
| Adder/Subtractor, LS Series, 4-Bit, TTL, CQCC20 | |
| Adder/Subtractor, LS Series, 4-Bit, TTL, PDSO16 | |
| Adder/Subtractor, S Series, 4-Bit, TTL, CDIP16 | |
| Adder/Subtractor, S Series, 4-Bit, TTL, PDIP16 | |
| Adder/Subtractor, TTL, CDIP16 | |
| Adder/Subtractor, TTL, PDIP14 | |
| Adder/Subtractor, TTL, PDIP16 | |
| Adder/Subtractor, TTL/H/L Series, 1-Bit, TTL, CDFP14 | |
| Adder/Subtractor, TTL/H/L Series, 1-Bit, TTL, CDIP14 | |
| Adder/Subtractor, TTL/H/L Series, 1-Bit, TTL, PDIP14 | |
| Adder/Subtractor, TTL/H/L Series, 4-Bit, TTL, PDIP16 | |
| Adder/Subtractor, TTL | |
| Binary Full Adder Single 4-Bit 16-Pin SOIC | |
| IC BINARY FULL ADDERS 4BIT 16SO | |
| SN74S283 4-Bit Binary Full Adders With Fast Carry | |
| SNJ5480 - Adder/Subtractor, TTL/H/L Series, 1-Bit, TTL, CDIP14 |