Manufacturer: Renesas Electronics America
Win Source Part Number: 873921-HSL278KRF-E
Features: Diode Schottky 30 V 30mA Surface Mount 2-EFP
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Bulk
Package: 2-SMD, Flat Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 2-EFP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
HTSUS: 8541.10.0070
Other Part Number: 2156-HSL278KRF-E, 2156-HSL278KRF-E-RET
DIODE SCHOTTKY Product overview: HSL278KRF-E from Rochester Electronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HSL278KRF-E can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Schottky Diodes | Rectifiers |
| Product Number | 873921-HSL278KRF-E | 280-HSL278KRF-E |
| Product Name | Diodes, Rectifiers - Single - HSL278KRF-E | Schottky Diode and Rectifier |
| Package | 2-EFP | 2-SMD, Flat Lead |