Schottky Barrier Rectifier, 20 V, 3.0 A
Diode Schottky 20V 3A Surface Mount DPAK
Schottky Barrier Rectifier, 20 V, 3.0 A, DPAK (SINGLE GAUGE) TO-252, 75-TUBE Product overview: MBRD320G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20 V, 3.0 A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 V, 3.0 A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRD320G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1072601-MBRD320G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 3A
Current - Reverse Leakage @ Vr: 200μA @ 20V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DPAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers 3A 20V
SCHOTTKY RECTIFIER, 3A, 20V, D-PACK; Repetitive Peak Reverse Voltage:20V; Average Forward Current:3A; Diode Configuration:Single
DIODE SCHOTTKY 20V 3A DPAK
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | MBRD320G | MBRD320GOS-ND | 280-MBRD320G | 1072601-MBRD320G | MBRD320G | 71J5248 | MBRD320G |
| Product Name | Single Diodes | Schottky 20 V 3.0 A DPAK Diode and Rectifier | Diodes, Rectifiers - Single - MBRD320G | Schottky Diodes & Rectifiers | Schottky Rectifier, 3A, 20V, D-Pack; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | DPAK; DPAK (SINGLE GAUGE) TO-252 | DPAK; DPAK-3 | DPAK; DPAK | DPAK; TO-252 (DPAK) | |||
| Life Cycle Stage | Obsolete | Active | Removed | ||||
| RoHS Compliant | RoHS | ||||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) |