Rochester Electronics Datasheets for IC Analog Switches
IC analog switches are integrated circuits (ICs) that allow electric current to flow when closed and prevent current from flowing when open. They are often used to interface analog signals to digital controllers.
IC Analog Switches: Learn more
| Product Name | Notes |
|---|---|
| 10 single-pole double-throw analog switch | |
| 5041 - Analog Switch, Spst, 2-Channel, 75 Ohms - Dual marked (M38510/10502BEA) | |
| 5042 - Analog Switch, Spdt, 1-Channel, 75 Ohms - Dual marked (M38510/10503BEA) | |
| 5043 - SPDT, 2 Func, CMOS, CDIP16- Dual marked (M38510/10504BEA) | |
| 74HC1G66 Single-Pole, Single-throw Analog Switch | |
| 74HC4051 Single-Pole, octal-throw Analog Switch | |
| 74HC4053 Triple Single-Pole, double-throw Analog Switch | |
| 74HC4066 Quad Single-Pole, Single-throw Analog Switch | |
| Analog Switch | |
| CD74HC4316 High Speed CMOS Quad Analog Switches with Level Translation | |
| CMOS Analog Switch | |
| DATA / AUDIO Low-Voltage Dual DPDT Analog Switch | |
| DG188A - SPDT, 1 Func, 1 Channel, MBCY10 | |
| DG191 - Dual SPDT, High-Speed Drivers with JFET Switch | |
| DG301A - SPDT, 1 Func, CMOS - Dual marked (M38510/11602BCA) | |
| DG301A - SPDT, 1 Func, CMOS - Dual marked (M38510/11602BIA) | |
| DG301AAA - CMOS Analog Switch | |
| DG303A - SPDT, 2 Func, 1 Channel, CMOS | |
| DG411 Quad, Rail-To-Rail, Fault-Protected, SPST Analog Switch | |
| Dual single-pole double-throw analog switch | |
| Dual single-pole single-throw analog switch | |
| FSA4485 - USB-C Analog Audio Switch with Overvoltage Protection | |
| HI30201 - Quad SPST CMOS Analog Switch | |
| HI30201 Quad SPST CMOS Analog Switch | |
| HI4-5043 CMOS Analog Switch | |
| HI5041 - SPST Analog Switch, 2 Channel, 50 ohms | |
| High Performance SPDT Analog Switch with Over-Voltage Tolerance | |
| IH5143 - Low Power Fast CMOS Analog Switch, Dual SPDT, CDIP16 | |
| Low Power, Dual SIM Card Analog Switch | |
| Low RON Low Voltage Dual-SPST Analog Switch | |
| Low Voltage Dual-SPDT (0.4 Ohm) Analog Switches w/Negative Swing Audio Capability | |
| Low Voltage SPST 0.4 Ohm Analog Switch | |
| Low Voltage UHS Single SPST Normally Open Analog Switch | |
| Quad single-pole single-throw analog switch | |
| Single-pole single-throw analog switch | |
| SPDT Analog Switch, 1 Channel, CDIP16 | |
| SPDT Analog Switch, 2 Channel, 25 ohms | |
| SPDT, 0.3MHz Min, 2500MHz Max, 0.6dB Insertion Loss-Max | |
| SPDT, 0.3MHz Min, 3000MHz Max, 1 Func, 0.6dB Insertion Loss-Max, GAAS | |
| SPDT, 1 Func, 1 Channel, CMOS, PDSO6 | |
| SPDT, 1 Func, 2 Channel, CMOS, PDSO6 | |
| SPDT, 1 Func, 3 Channel, CMOS, PDSO16 | |
| SPDT, 10 Func, 1 Channel, PBGA36 | |
| SPDT, 2 Func, 1 Channel, CMOS, PDSO16 | |
| SPDT, 2 Func, 1 Channel, CMOS | |
| SPDT, 2 Func, 2 Channel, CMOS, PDSO6 | |
| SPDT, 3 Func, 1 Channel, CMOS, PDSO16 | |
| SPDT, 3 Func, 1 Channel | |
| SPDT, 3 Func, 2 Channel, CMOS, PDSO16 | |
| SPDT, 300MHz Min, 2500MHz Max, 1 Func, 0.5dB Insertion Loss-Max, GAAS | |
| SPDT, 4 Func, 1 Channel, CMOS, PDSO16 | |
| SPDT | |
| SPST Analog Switch, 2 Func, 1 Channel, CDIP16 | |
| Triple single-pole double-throw analog switch |
| Next >> |