Diode Array 1 Pair Common Cathode Schottky 45V 10A Through Hole TO-220-3 Full Pack
Manufacturer: ON Semiconductor
Win Source Part Number: 022434-MBRF2045CTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 570mV @ 10A
Current - Reverse Leakage @ Vr: 100μA @ 45V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FP
Speed(Frequency): Fast Recovery = 200mA (Io)
Schottky Barrier Rectifier, 45 V, 20 A
Schottky Barrier Rectifier, 45 V, 20 A, TO-220 3 LEAD FULLPAK, 50-TUBE Product overview: MBRF2045CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45 V, 20 A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45 V, 20 A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF2045CTG can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 45V 10A TO220FP
Schottky Diodes & Rectifiers 20A 45V RECTIFIER
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | MBRF2045CTGOS-ND | 022434-MBRF2045CTG | MBRF2045CTG | 286-MBRF2045CTG | MBRF2045CTG | MBRF2045CTG |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - MBRF2045CTG | Schottky 45 V 20 A TO-220 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Arrangement | Common Catode | |||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | |||
| Package | TO-220; TO-220-3 Full Pack | TO-220; TO-220FP | TO-220; TO-220 3 LEAD FULLPAK | Rail/Tube | TO-220 | TO-220-3 FP |
| Diode Type | Schottky; Schottky | |||||
| Life Cycle Stage | Active | Obsolete | Removed |