onsemi Schottky 1.0 A 20 V Diode and Rectifier NSR10F20NXT5G

Description
1.0 A, 20 V, Schottky Diode DSN 0502 Schottky diodes 20 V 1 A, DSN2, 1.4x0.6, 0.75P, 5000-DSFTP Product overview: NSR10F20NXT5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.0 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR10F20NXT5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.0 A, 20 V, Schottky Diode DSN 0502 Schottky diodes 20 V 1 A, DSN2, 1.4x0.6, 0.75P, 5000-DSFTP Product overview: NSR10F20NXT5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.0 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR10F20NXT5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 1.0 A 20 V Diode and Rectifier - 280-NSR10F20NXT5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1.0 A 20 V Diode and Rectifier
280-NSR10F20NXT5G
Schottky 1.0 A 20 V Diode and Rectifier 280-NSR10F20NXT5G
1.0 A, 20 V, Schottky Diode DSN 0502 Schottky diodes 20 V 1 A, DSN2, 1.4x0.6, 0.75P, 5000-DSFTP Product overview: NSR10F20NXT5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.0 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR10F20NXT5G can be used for catalog matching and distributor lookup.

1.0 A, 20 V, Schottky Diode DSN 0502 Schottky diodes 20 V 1 A, DSN2, 1.4x0.6, 0.75P, 5000-DSFTP Product overview: NSR10F20NXT5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.0 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR10F20NXT5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - NSR10F20NXT5G - 1083632-NSR10F20NXT5G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NSR10F20NXT5G
1083632-NSR10F20NXT5G
Diodes, Rectifiers - Single - NSR10F20NXT5G 1083632-NSR10F20NXT5G
Manufacturer: ON Semiconductor Win Source Part Number: 1083632-NSR10F20NXT5 G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A (DC) Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A Current - Reverse Leakage @ Vr: 100μA @ 20V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: 2-DSN (1.4x0.6) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1083632-NSR10F20NXT5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A (DC)
Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A
Current - Reverse Leakage @ Vr: 100μA @ 20V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 2-DSN (1.4x0.6)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - NSR10F20NXT5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 1A (DC) Surface Mount 2-DSN (1.4x0.6)

Diode Schottky 20V 1A (DC) Surface Mount 2-DSN (1.4x0.6)

Buy Now Datasheet
Single Diodes - NSR10F20NXT5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 1A (DC) Surface Mount 2-DSN (1.4x0.6)

Diode Schottky 20V 1A (DC) Surface Mount 2-DSN (1.4x0.6)

Buy Now Datasheet
Single Diodes - NSR10F20NXT5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 1A (DC) Surface Mount 2-DSN (1.4x0.6)

Diode Schottky 20V 1A (DC) Surface Mount 2-DSN (1.4x0.6)

Buy Now Datasheet
 - NSR10F20NXT5G - Rochester Electronics
Newburyport, MA, United States
1.0 A, 20 V, Schottky Diode DSN 0502 Schottky diodes 20 V 1 A

1.0 A, 20 V, Schottky Diode DSN 0502 Schottky diodes 20 V 1 A

Supplier's Site Datasheet
Schottky Rect, 20V, 1A, Dsn; Repetitive Reverse Voltage Vrrm Max Onsemi - 14AC4755 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, 20V, 1A, Dsn; Repetitive Reverse Voltage Vrrm Max Onsemi
14AC4755
Schottky Rect, 20V, 1A, Dsn; Repetitive Reverse Voltage Vrrm Max Onsemi 14AC4755
SCHOTTKY RECT, 20V, 1A, DSN; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:DSN; No. of Pins:2Pins; Forward Voltage VF Max:450mV; Forward Surge Current Ifsm Max:18A; RoHS Compliant: Yes

SCHOTTKY RECT, 20V, 1A, DSN; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:DSN; No. of Pins:2Pins; Forward Voltage VF Max:450mV; Forward Surge Current Ifsm Max:18A; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NSR10F20NXT5G
Schottky Diodes & Rectifiers NSR10F20NXT5G
Schottky Diodes & Rectifiers Schottky Diodes 20V 1A

Schottky Diodes & Rectifiers Schottky Diodes 20V 1A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NSR10F20NXT5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSR10F20NXT5G
Discrete Semiconductor Products - Diodes - Rectifiers NSR10F20NXT5G
DIODE SCHOTTKY 20V 1A 2DSN

DIODE SCHOTTKY 20V 1A 2DSN

Supplier's Site
Single Diodes - NSR10F20NXT5G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NSR10F20NXT5G
Single Diodes NSR10F20NXT5G
DIODE SCHOTTKY 20V 1A 2DSN

DIODE SCHOTTKY 20V 1A 2DSN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-NSR10F20NXT5G 1083632-NSR10F20NXT5G NSR10F20NXT5GOSTR-ND NSR10F20NXT5G 14AC4755 NSR10F20NXT5G NSR10F20NXT5G NSR10F20NXT5G
Product Name Schottky 1.0 A 20 V Diode and Rectifier Diodes, Rectifiers - Single - NSR10F20NXT5G Single Diodes Schottky Rect, 20V, 1A, Dsn; Repetitive Reverse Voltage Vrrm Max Onsemi Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package Tape and Reel 2-DSN (1.4x0.6) DSN2, 1.4x0.6, 0.75P DSN DSN2 2-XDFN
RoHS Compliant RoHS RoHS RoHS
IO 1 amps
Tj -40 C (-40 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data