onsemi Schottky 100V 5A Diode and Rectifier NRVTS5100ETFSTWG

Description
Trench Schottky, 100V, 5A in u8FL package, with and without Wettable Flanks Trench Schottky, 100V, 5A in u8FL package, 5000-REEL Product overview: NRVTS5100ETFSTWG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTS5100ETFSTWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trench Schottky, 100V, 5A in u8FL package, with and without Wettable Flanks Trench Schottky, 100V, 5A in u8FL package, 5000-REEL Product overview: NRVTS5100ETFSTWG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTS5100ETFSTWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 100V 5A Diode and Rectifier
280-NRVTS5100ETFSTWG
Schottky 100V 5A Diode and Rectifier 280-NRVTS5100ETFSTWG
Trench Schottky, 100V, 5A in u8FL package, with and without Wettable Flanks Trench Schottky, 100V, 5A in u8FL package, 5000-REEL Product overview: NRVTS5100ETFSTWG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTS5100ETFSTWG can be used for catalog matching and distributor lookup.

Trench Schottky, 100V, 5A in u8FL package, with and without Wettable Flanks Trench Schottky, 100V, 5A in u8FL package, 5000-REEL Product overview: NRVTS5100ETFSTWG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTS5100ETFSTWG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 488-NRVTS5100ETFSTWGTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 5A Surface Mount 8-WDFN (3.3x3.3)

Diode Schottky 100V 5A Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
 - NRVTS5100ETFSTWG - Rochester Electronics
Newburyport, MA, United States
Trench Schottky, 100V, 5A in u8FL package, with and without Wettable Flanks Trench Schottky, 100V, 5A in u8FL package

Trench Schottky, 100V, 5A in u8FL package, with and without Wettable Flanks Trench Schottky, 100V, 5A in u8FL package

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1356254-NRVTS5100ETFSTWG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1356254-NRVTS5100ETFSTWG
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1356254-NRVTS5100ETFSTWG
Win Source Part Number: 1356254-NRVTS5100ETF STWG Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Last Time Buy Package / Case: 8-PowerWDFN Supplier Device Package: 8-WDFN (3.3x3.3) Base Product Number: NRVTS5100 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1 V @ 5 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 50 µA @ 100 V Capacitance @ Vr, F: 26.5pF @ 100V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C

Win Source Part Number: 1356254-NRVTS5100ETFSTWG
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Last Time Buy
Package / Case: 8-PowerWDFN
Supplier Device Package: 8-WDFN (3.3x3.3)
Base Product Number: NRVTS5100
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 5 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 50 µA @ 100 V
Capacitance @ Vr, F: 26.5pF @ 100V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NRVTS5100ETFSTWG
Schottky Diodes & Rectifiers NRVTS5100ETFSTWG
Schottky Diodes & Rectifiers 5A 100V TRENCH SCH

Schottky Diodes & Rectifiers 5A 100V TRENCH SCH

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - NRVTS5100ETFSTWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVTS5100ETFSTWG
Discrete Semiconductor Products - Diodes - Rectifiers NRVTS5100ETFSTWG
DIODE SCHOTTKY 100V 5A 8WDFN

DIODE SCHOTTKY 100V 5A 8WDFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-NRVTS5100ETFSTWG 488-NRVTS5100ETFSTWGTR-ND NRVTS5100ETFSTWG 1356254-NRVTS5100ETFSTWG NRVTS5100ETFSTWG NRVTS5100ETFSTWG
Product Name Schottky 100V 5A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data