Manufacturer: ON Semiconductor
Win Source Part Number: 074321-MBRF20H150CTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 680mV @ 10A
Current - Reverse Leakage @ Vr: 50μA @ 150V
Operating Temperature - Junction: -20°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FP
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
150 V, 20 A H-Series Dual Schottky Rectifier, TO-220 3 LEAD FULLPAK, 50-TUBE Product overview: MBRF20H150CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 150 V, 20 A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 150 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF20H150CTG can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 150V 10A Through Hole TO-220-3 Full Pack
Schottky 150V 20A SWITCHMODE TO220FP
Schottky 150V 20A SWITCHMODE TO220FP
Schottky 150V 20A SWITCHMODE TO220FP
150 V, 20 A H-Series Dual Schottky Rectifier
DIODE ARR SCHOT 150V 10A TO220FP
SCHOTTKY RECTIFIER COMMON CATHODE 20A TO-220FP; Repetitive Peak Reverse Voltage:150V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220FP; No. of Pins:3Pins; Forward Voltage Max:870mV RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 074321-MBRF20H150CTG | 286-MBRF20H150CTG | MBRF20H150CTGOS-ND | 7815789P | 7815789 | MBRF20H150CTG | MBRF20H150CTG | 75M4783 |
| Product Name | Diodes, Rectifiers - Arrays - MBRF20H150CTG | Dual Schottky 150 V 20 A Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier Common Cathode 20A To-220Fp; Repetitive Peak Reverse Voltage Onsemi | |
| Diode Type | Schottky; Schottky | Schottky | ||||||
| Life Cycle Stage | Active | Obsolete | Last Shipments | |||||
| VF | 0.6800 volts | 0.6800 volts | 0.8700 volts | |||||
| VR | 150 volts | |||||||
| IR | 0.0500 mA |