onsemi Diodes, Rectifiers - Arrays - MBRF30H60CTG MBRF30H60CTG

Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 7.5A, 60V, TO-220AB
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 7.5A, 60V, TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MBRF30H60CTG - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 2 Element, 7.5A, 60V, TO-220AB

Rectifier Diode, Schottky, 1 Phase, 2 Element, 7.5A, 60V, TO-220AB

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MBRF30H60CTG - 207742-MBRF30H60CTG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRF30H60CTG
207742-MBRF30H60CTG
Diodes, Rectifiers - Arrays - MBRF30H60CTG 207742-MBRF30H60CTG
Manufacturer: ON Semiconductor Win Source Part Number: 207742-MBRF30H60CTG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 620mV @ 15A Current - Reverse Leakage @ Vr: 300μA @ 60V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220FP Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: ON Semiconductor
Win Source Part Number: 207742-MBRF30H60CTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 620mV @ 15A
Current - Reverse Leakage @ Vr: 300μA @ 60V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220FP
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
Diode Arrays - MBRF30H60CTGOS-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBRF30H60CTGOS-ND
Diode Arrays MBRF30H60CTGOS-ND
Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Singapore, Singapore
Schottky 60 V 30 A TO-220 Diode and Rectifier
286-MBRF30H60CTG
Schottky 60 V 30 A TO-220 Diode and Rectifier 286-MBRF30H60CTG
Schottky Barrier Rectifier, H-Series, 60 V, 30 A, TO-220 3 LEAD FULLPAK, 50-TUBE Product overview: MBRF30H60CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 30 A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 30 A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF30H60CTG can be used for catalog matching and distributor lookup.

Schottky Barrier Rectifier, H-Series, 60 V, 30 A, TO-220 3 LEAD FULLPAK, 50-TUBE Product overview: MBRF30H60CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 30 A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 30 A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF30H60CTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRF30H60CTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRF30H60CTG
Discrete Semiconductor Products - Diodes - Rectifiers MBRF30H60CTG
DIODE ARR SCHOTT 60V 15A TO220FP

DIODE ARR SCHOTT 60V 15A TO220FP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number MBRF30H60CTG 207742-MBRF30H60CTG MBRF30H60CTGOS-ND 286-MBRF30H60CTG MBRF30H60CTG
Product Name Diodes, Rectifiers - Arrays - MBRF30H60CTG Diode Arrays Schottky 60 V 30 A TO-220 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-220; TO-220AB TO-220; TO-220FP TO-220; TO-220-3 Full Pack Rail/Tube TO-220
Life Cycle Stage Obsolete Obsolete(EOL) Removed
RoHS Compliant RoHS RoHS
Diode Type Schottky; Schottky
VF 0.6200 volts 0.6200 volts
Unlock Full Specs
to access all available technical data