Manufacturer: ON Semiconductor
Win Source Part Number: 1072501-MBR4015LWTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15V
Voltage - Forward (Vf) (Max) @ If: 420mV @ 20A
Current - Reverse Leakage @ Vr: 5mA @ 15V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
40 A, 15 V Schottky Rectifier, TO-247, 30-TUBE Product overview: MBR4015LWTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 A, 15 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 A, 15 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR4015LWTG can be used for catalog matching and distributor lookup.
Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 15V, TO-247AD
DIODE ARR SCHOTT 15V 20A TO247-3
Schottky Diodes & Rectifiers 40A 15V
SCHOTTKY RECTIFIER, 40A, 15V TO-247; Repetitive Peak Reverse Voltage:15V; Average Forward Current:40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247; No. of Pins:3Pins; Forward Voltage Max:500mV; Qualification:- RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 1072501-MBR4015LWTG | 286-MBR4015LWTG | MBR4015LWTG | MBR4015LWTG | MBR4015LWTG | 71J5259 |
| Product Name | Diodes, Rectifiers - Arrays - MBR4015LWTG | Schottky 40 A 15 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rectifier, 40A, 15V To-247; Repetitive Peak Reverse Voltage Onsemi | |
| Diode Type | Schottky; Schottky | |||||
| Life Cycle Stage | Active | Obsolete | Active | |||
| VF | 0.4200 volts | 0.4200 volts | 0.5000 volts | |||
| VR | 15 volts | |||||
| IR | 5 mA |