onsemi Diode Arrays MBRF30H100CTG

Description
Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3 Full Pack
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - MBRF30H100CTGOS-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Singapore, Singapore
Schottky 100 V 30 A TO-220 Diode and Rectifier
286-MBRF30H100CTG
Schottky 100 V 30 A TO-220 Diode and Rectifier 286-MBRF30H100CTG
Schottky Barrier Rectifier, H-Series, 100 V, 30 A, TO-220 3 LEAD FULLPAK, 50-TUBE Product overview: MBRF30H100CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 30 A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 30 A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF30H100CTG can be used for catalog matching and distributor lookup.

Schottky Barrier Rectifier, H-Series, 100 V, 30 A, TO-220 3 LEAD FULLPAK, 50-TUBE Product overview: MBRF30H100CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 30 A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 30 A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF30H100CTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MBRF30H100CTG - Rochester Electronics
Newburyport, MA, United States
Schottky Barrier Rectifier, H-Series, 100 V, 30 A

Schottky Barrier Rectifier, H-Series, 100 V, 30 A

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MBRF30H100CTG - 074326-MBRF30H100CTG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRF30H100CTG
074326-MBRF30H100CTG
Diodes, Rectifiers - Arrays - MBRF30H100CTG 074326-MBRF30H100CTG
Manufacturer: ON Semiconductor Win Source Part Number: 074326-MBRF30H100CTG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 800mV @ 15A Current - Reverse Leakage @ Vr: 4.5μA @ 100V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220FP Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: ON Semiconductor
Win Source Part Number: 074326-MBRF30H100CTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 15A
Current - Reverse Leakage @ Vr: 4.5μA @ 100V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FP
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRF30H100CTG
Schottky Diodes & Rectifiers MBRF30H100CTG
Schottky Diodes & Rectifiers 30A 100V H-SERIES SCHOTTK

Schottky Diodes & Rectifiers 30A 100V H-SERIES SCHOTTK

Buy Now Datasheet
Diode Arrays - MBRF30H100CTG - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
MBRF30H100CTG
Diode Arrays MBRF30H100CTG
DIODE ARRAY SCHOTTKY 100V TO220F

DIODE ARRAY SCHOTTKY 100V TO220F

Supplier's Site Datasheet
Schottky Rectifier Common Cathode 30A To-220Fp; Repetitive Peak Reverse Voltage Onsemi - 01P0130 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier Common Cathode 30A To-220Fp; Repetitive Peak Reverse Voltage Onsemi
01P0130
Schottky Rectifier Common Cathode 30A To-220Fp; Repetitive Peak Reverse Voltage Onsemi 01P0130
SCHOTTKY RECTIFIER COMMON CATHODE 30A TO-220FP; Repetitive Peak Reverse Voltage:100V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220FP; No. of Pins:3Pins; Forward Voltage Max:800mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER COMMON CATHODE 30A TO-220FP; Repetitive Peak Reverse Voltage:100V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220FP; No. of Pins:3Pins; Forward Voltage Max:800mV RoHS Compliant: Yes

Supplier's Site
Schottky Rect, 100V, 30A, To-220Fp; Repetitive Reverse Voltage Vrrm Max Onsemi - 13AC3622 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, 100V, 30A, To-220Fp; Repetitive Reverse Voltage Vrrm Max Onsemi
13AC3622
Schottky Rect, 100V, 30A, To-220Fp; Repetitive Reverse Voltage Vrrm Max Onsemi 13AC3622
SCHOTTKY RECT, 100V, 30A, TO-220FP; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220FP; No. of Pins:3Pins; Forward Voltage VF Max:930mV; Forward RoHS Compliant: Yes

SCHOTTKY RECT, 100V, 30A, TO-220FP; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220FP; No. of Pins:3Pins; Forward Voltage VF Max:930mV; Forward RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRF30H100CTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRF30H100CTG
Discrete Semiconductor Products - Diodes - Rectifiers MBRF30H100CTG
DIODE ARR SCHOT 100V 15A TO220FP

DIODE ARR SCHOT 100V 15A TO220FP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Rectifiers Diode Arrays Schottky Diodes Diode Arrays Rectifiers Schottky Diodes Rectifiers
Product Number MBRF30H100CTGOS-ND 286-MBRF30H100CTG MBRF30H100CTG 074326-MBRF30H100CTG MBRF30H100CTG MBRF30H100CTG 01P0130 13AC3622 MBRF30H100CTG
Product Name Diode Arrays Schottky 100 V 30 A TO-220 Diode and Rectifier Diodes, Rectifiers - Arrays - MBRF30H100CTG Schottky Diodes & Rectifiers Diode Arrays Schottky Rectifier Common Cathode 30A To-220Fp; Repetitive Peak Reverse Voltage Onsemi Schottky Rect, 100V, 30A, To-220Fp; Repetitive Reverse Voltage Vrrm Max Onsemi Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode Common Catode
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F)
Package TO-220; TO-220-3 Full Pack Rail/Tube TO-220; TO-220 3 LEAD FULLPAK TO-220; TO-220FP TO-220-3 FP TO-220; TO-220-3 Full Pack TO-220FP TO-220FP TO-220
RoHS Compliant RoHS RoHS RoHS
IO 15 amps
Unlock Full Specs
to access all available technical data