Diode Array 1 Pair Common Cathode Schottky 45V 10A Through Hole TO-220-3
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 074281-MBR2045CT
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Arrays
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: TO-220-3
Manufacturer Device Package: TO-220-3
Standard Package: 1000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 840mV @ 20A
Current - Reverse Leakage @ Vr: 100µA @ 45V
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Family Name: MBR2045CT
Alternative Parts (Cross-Reference): MBR2045CT-E3/45; MBR2045CT-E3/4W;
Introduction Date: May 05, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 45V, TO-220AB
Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 45V, TO-220AB
RECTIFIER DIODE, SCHOTTKY, 1 PHA
| DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | MBR2045CTOS-ND | 074281-MBR2045CT | MBR2045CT | MBR2045CT |
| Product Name | Diode Arrays | Discrete Semiconductor Products | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Arrangement | Common Catode | |||
| Tj | -65 to 175 C (-85 to 347 F) | |||
| Package | TO-220; TO-220-3 | TO-220; TO-220AB | ||
| Diode Type | Schottky; Schottky | |||
| VF | 0.8400 volts |