onsemi Single Diodes MBR1045

Description
Diode Schottky 45V 10A Through Hole TO-220-2
Request a Quote Datasheet
Description
Diode Schottky 45V 10A Through Hole TO-220-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MBR1045OS-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR1045OS-ND
Single Diodes MBR1045OS-ND
Diode Schottky 45V 10A Through Hole TO-220-2

Diode Schottky 45V 10A Through Hole TO-220-2

Buy Now Datasheet
 - MBR1045 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 10A, 45V, TO-220AC

Rectifier Diode, Schottky, 10A, 45V, TO-220AC

Supplier's Site Datasheet
 - MBR1045 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 10A, 45V, TO-220AC

Rectifier Diode, Schottky, 10A, 45V, TO-220AC

Supplier's Site Datasheet
Discrete Semiconductor Products - 074271-MBR1045 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
074271-MBR1045
Discrete Semiconductor Products 074271-MBR1045
Manufacturer: Fairchild Semiconductor Win Source Part Number: 074271-MBR1045 Category: Discrete Semiconductor Products Family: Diodes Rectifiers - Single Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery =< 500ns > 200mA (Io) Package: TO-220-2 Manufacturer Device Package: TO-220-2L Standard Package: 2000 Catalog: Schottky Diode Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 840mV @ 20A Current - Reverse Leakage @ Vr: 100µA @ 45V Operating Temperature - Junction: -65°C ~ 150°C Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Defence, Military & Aerospace

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 074271-MBR1045
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: TO-220-2
Manufacturer Device Package: TO-220-2L
Standard Package: 2000
Catalog: Schottky Diode
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 840mV @ 20A
Current - Reverse Leakage @ Vr: 100µA @ 45V
Operating Temperature - Junction: -65°C ~ 150°C
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Defence, Military & Aerospace

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - MBR1045 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR1045
Discrete Semiconductor Products - Diodes - Rectifiers MBR1045
DIODE SCHOTTKY 45V 10A TO220-2

DIODE SCHOTTKY 45V 10A TO220-2

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number MBR1045OS-ND MBR1045 074271-MBR1045 MBR1045
Product Name Single Diodes Discrete Semiconductor Products Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data