onsemi Schottky 60A 100V TO-220 Diode and Rectifier MBR60H100CTG

Description
60A 100V Schottky Rectifier, TO-220-3, Common Cathode Product overview: MBR60H100CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60A, 100V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 100V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR60H100CTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
60A 100V Schottky Rectifier, TO-220-3, Common Cathode Product overview: MBR60H100CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60A, 100V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 100V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR60H100CTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 60A 100V TO-220 Diode and Rectifier
286-MBR60H100CTG
Schottky 60A 100V TO-220 Diode and Rectifier 286-MBR60H100CTG
60A 100V Schottky Rectifier, TO-220-3, Common Cathode Product overview: MBR60H100CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60A, 100V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 100V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR60H100CTG can be used for catalog matching and distributor lookup.

60A 100V Schottky Rectifier, TO-220-3, Common Cathode Product overview: MBR60H100CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60A, 100V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 100V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR60H100CTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MBR60H100CTG - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 2 Element, 30A, 100V V(RRM), Silicon, TO-220AB

Rectifier Diode, Schottky, 1 Phase, 2 Element, 30A, 100V V(RRM), Silicon, TO-220AB

Supplier's Site Datasheet
Diode Arrays - MBR60H100CTGOS-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBR60H100CTGOS-ND
Diode Arrays MBR60H100CTGOS-ND
Diode Array 1 Pair Common Cathode Schottky 100V 30A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 100V 30A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - MBR60H100CTG - 083661-MBR60H100CTG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR60H100CTG
083661-MBR60H100CTG
Diodes, Rectifiers - Arrays - MBR60H100CTG 083661-MBR60H100CTG
Manufacturer: ON Semiconductor Win Source Part Number: 083661-MBR60H100CTG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 840mV @ 30A Current - Reverse Leakage @ Vr: 10μA @ 100V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 083661-MBR60H100CTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 840mV @ 30A
Current - Reverse Leakage @ Vr: 10μA @ 100V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7815708 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7815708
Schottky Diodes & Rectifiers 7815708
Diode Schottky 100V 60A SWITCHMODE TO220

Diode Schottky 100V 60A SWITCHMODE TO220

Supplier's Site
Schottky Diodes & Rectifiers - 7815708P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7815708P
Schottky Diodes & Rectifiers 7815708P
Diode Schottky 100V 60A SWITCHMODE TO220

Diode Schottky 100V 60A SWITCHMODE TO220

Supplier's Site
Schottky Diodes & Rectifiers - 1249996 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1249996
Schottky Diodes & Rectifiers 1249996
Diode Schottky 100V 60A SWITCHMODE TO220

Diode Schottky 100V 60A SWITCHMODE TO220

Supplier's Site
Diode Arrays - MBR60H100CTG - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
MBR60H100CTG
Diode Arrays MBR60H100CTG
DIODE ARRAY SCHOTTKY 100V TO220

DIODE ARRAY SCHOTTKY 100V TO220

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR60H100CTG
Schottky Diodes & Rectifiers MBR60H100CTG
Schottky Diodes & Rectifiers 60A 100V H-Series

Schottky Diodes & Rectifiers 60A 100V H-Series

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR60H100CTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR60H100CTG
Discrete Semiconductor Products - Diodes - Rectifiers MBR60H100CTG
DIODE ARR SCHOTT 100V 30A TO220

DIODE ARR SCHOTT 100V 30A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diode Arrays Diode Arrays Rectifiers Diode Arrays Diode Arrays Schottky Diodes Rectifiers
Product Number 286-MBR60H100CTG MBR60H100CTG MBR60H100CTGOS-ND 083661-MBR60H100CTG 7815708 7815708P MBR60H100CTG MBR60H100CTG MBR60H100CTG
Product Name Schottky 60A 100V TO-220 Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - MBR60H100CTG Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube TO-220; TO-220 TO-220; TO-220-3 TO-220; TO-220AB TO-220; To-220 TO-220; TO-220 TO-220; TO-220-3 TO-220-3 TO-220
RoHS Compliant RoHS RoHS RoHS
IO 30 amps
Tj -65 C (-85 F) 175 C (347 F) 175 C (347 F)
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data