onsemi Diode Arrays MBRB3030CTT4G

Description
Diode Array 1 Pair Common Cathode Schottky 30V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 30V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - MBRB3030CTT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 30V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 30V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diodes, Rectifiers - Arrays - MBRB3030CTT4G - 119635-MBRB3030CTT4G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRB3030CTT4G
119635-MBRB3030CTT4G
Diodes, Rectifiers - Arrays - MBRB3030CTT4G 119635-MBRB3030CTT4G
Manufacturer: ON Semiconductor Win Source Part Number: 119635-MBRB3030CTT4G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 540mV @ 15A Current - Reverse Leakage @ Vr: 600μA @ 30V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK-3 Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: ON Semiconductor
Win Source Part Number: 119635-MBRB3030CTT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 540mV @ 15A
Current - Reverse Leakage @ Vr: 600μA @ 30V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
Singapore, Singapore
Schottky 30V 30A Diode and Rectifier
286-MBRB3030CTT4G
Schottky 30V 30A Diode and Rectifier 286-MBRB3030CTT4G
30V 30A Schottky Rectifier, Common Cathode, D2PAK Product overview: MBRB3030CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB3030CTT4G can be used for catalog matching and distributor lookup.

30V 30A Schottky Rectifier, Common Cathode, D2PAK Product overview: MBRB3030CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB3030CTT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MBRB3030CTT4G - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 30V

Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 30V

Supplier's Site Datasheet
Diode Arrays - MBRB3030CTT4G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
MBRB3030CTT4G
Diode Arrays MBRB3030CTT4G
DIODE ARRAY SCHOTTKY 30V D2PAK

DIODE ARRAY SCHOTTKY 30V D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRB3030CTT4G
Schottky Diodes & Rectifiers MBRB3030CTT4G
Schottky Diodes & Rectifiers 30A 30V

Schottky Diodes & Rectifiers 30A 30V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRB3030CTT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRB3030CTT4G
Discrete Semiconductor Products - Diodes - Rectifiers MBRB3030CTT4G
DIODE ARR SCHOTT 30V 15A D2PAK

DIODE ARR SCHOTT 30V 15A D2PAK

Supplier's Site
Schottky Rectifier, Common Cathode, 30A, D2Pak; Repetitive Peak Reverse Voltage Onsemi - 41K9973 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Common Cathode, 30A, D2Pak; Repetitive Peak Reverse Voltage Onsemi
41K9973
Schottky Rectifier, Common Cathode, 30A, D2Pak; Repetitive Peak Reverse Voltage Onsemi 41K9973
SCHOTTKY RECTIFIER, COMMON CATHODE, 30A, D2PAK; Repetitive Peak Reverse Voltage:30V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:670mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, COMMON CATHODE, 30A, D2PAK; Repetitive Peak Reverse Voltage:30V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:670mV RoHS Compliant: Yes

Supplier's Site
Schottky Rectifier, Cmn Cthd, 30A, D2Pak; Diode Case Style Onsemi - 64M1996 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Cmn Cthd, 30A, D2Pak; Diode Case Style Onsemi
64M1996
Schottky Rectifier, Cmn Cthd, 30A, D2Pak; Diode Case Style Onsemi 64M1996
SCHOTTKY RECTIFIER, CMN CTHD, 30A, D2PAK; Diode Case Style:TO-263; Diode Configuration:Common Cathode; Diode Type:Schottky; Filter Terminals:Surface Mount; Forward Current If(AV):30A; Forward Surge Current Ifsm Max:200A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, CMN CTHD, 30A, D2PAK; Diode Case Style:TO-263; Diode Configuration:Common Cathode; Diode Type:Schottky; Filter Terminals:Surface Mount; Forward Current If(AV):30A; Forward Surge Current Ifsm Max:200A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Diode Arrays Schottky Diodes Rectifiers Rectifiers Rectifiers
Product Number MBRB3030CTT4GOSTR-ND 119635-MBRB3030CTT4G 286-MBRB3030CTT4G MBRB3030CTT4G MBRB3030CTT4G MBRB3030CTT4G MBRB3030CTT4G 41K9973 64M1996
Product Name Diode Arrays Diodes, Rectifiers - Arrays - MBRB3030CTT4G Schottky 30V 30A Diode and Rectifier Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, Common Cathode, 30A, D2Pak; Repetitive Peak Reverse Voltage Onsemi Schottky Rectifier, Cmn Cthd, 30A, D2Pak; Diode Case Style Onsemi
Arrangement Common Catode Common Catode
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK; D2PAK-3 Tape and Reel D2PAK; D2PAK-2 TO-263-3, D²Pak (2 Leads + Tab), TO-263AB D2PAK; D2PAK D2PAK D2PAK; TO-263 (D2PAK) TO-263
Diode Type Schottky; Schottky Schottky
Life Cycle Stage Active Obsolete Removed
Unlock Full Specs
to access all available technical data