7.0 V Dual Common Cathode Schottky Diode
Manufacturer: ON Semiconductor
Win Source Part Number: 1224852-MMBD354LT1
Packaging: Cut Tape (CT)
Diode Type: Schottky - 1 Pair Common Cathode
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3 (TO-236)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Power Dissipation (Maximum): 225mW
Voltage - Peak Reverse (Maximum): 7V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Family Part Number: MMBD354
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 1pF at 0V, 1MHz
7.0 V Dual Common Cathode Schottky Diode, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBD354LT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 7.0 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 7.0 V, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD354LT1 can be used for catalog matching and distributor lookup.
DIODE SWITCH DUAL 7V SOT23
DIODE SWITCH DUAL 7V SOT23
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | RF Diodes | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | MMBD354LT1 | 1224852-MMBD354LT1 | 286-MMBD354LT1 | MMBD354LT1OSTR-ND | MMBD354LT1 |
| Product Name | RF Diodes - MMBD354LT1 | Dual Schottky 7.0 V SOT-23 Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Life Cycle Stage | Obsolete | Obsolete | Removed | ||
| Package | SOT23; SOT-23 (TO-236) 3 LEAD | Tape and Reel | |||
| RoHS Compliant | RoHS | ||||
| Diode Type | Schottky; Schottky - 1 Pair Common Cathode |