RF Diode Schottky 30V 200mW 3-Pin SOT-23 T/R Product overview: MMBD301LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200mW, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200mW, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MMBD301LT3G can be used for catalog matching and distributor lookup.
RF Diode Schottky - Single 30V 200mW SOT-23-3 (TO-236)
RF Diode Schottky - Single 30V 200mW SOT-23-3 (TO-236)
RF Diode Schottky - Single 30V 200mW SOT-23-3 (TO-236)
200 mA, 30 V, Schottky Diode UHF
RF SCHOTTKY DIODE, 0.9pF, 30V, SOT-23, FULL REEL; Diode Configuration:Single
Schottky Diodes & Rectifiers 30V 200mW Single
DIODE SCHOTTKY 30V 200MW SOT23-3
DIODE SCHOTTKY 30V 200MW SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | Schottky Diodes | RF Diodes | Schottky Diodes | RF Diodes | Schottky Diodes |
| Product Number | 284-MMBD301LT3G | MMBD301LT3GOSDKR-ND | MMBD301LT3G | 42K1326 | MMBD301LT3G | MMBD301LT3G | MMBD301LT3G |
| Product Name | Schottky 30V 200mW SOT-23 Diode and Rectifier | RF Diodes | Rf Schottky Diode, 0.9Pf, 30V, Sot-23, Full Reel; Diode Configuration Onsemi | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - RF Diodes | RF Diodes | |
| Package | Tape and Reel | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 (TO-236) 3 LEAD | SOT23; SOT-23 | SOT-23 | SOT23; SOT-23-3 (TO-236) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Configuration | Single | ||||||
| Diode Type | Schottky | Schottky |