onsemi Schottky Diodes & Rectifiers MBRM120LT1G

Description
1.0 A, 20 V, Schottky Power Rectifier, Surface Mount
Request a Quote Datasheet
Description
1.0 A, 20 V, Schottky Power Rectifier, Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MBRM120LT1G - Rochester Electronics
Newburyport, MA, United States
1.0 A, 20 V, Schottky Power Rectifier, Surface Mount

1.0 A, 20 V, Schottky Power Rectifier, Surface Mount

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 1845013 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1845013
Schottky Diodes & Rectifiers 1845013
onsemi MBRM120LT1G Diode

onsemi MBRM120LT1G Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1845013P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1845013P
Schottky Diodes & Rectifiers 1845013P
onsemi MBRM120LT1G Diode

onsemi MBRM120LT1G Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1844247 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1844247
Schottky Diodes & Rectifiers 1844247
onsemi MBRM120LT1G Diode

onsemi MBRM120LT1G Diode

Supplier's Site
Singapore, Singapore
Schottky SMD 1A 20V Diode and Rectifier
280-MBRM120LT1G
Schottky SMD 1A 20V Diode and Rectifier 280-MBRM120LT1G
1A 20V Schottky Rectifier, DO-216AA, Surface Mount Product overview: MBRM120LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRM120LT1G can be used for catalog matching and distributor lookup.

1A 20V Schottky Rectifier, DO-216AA, Surface Mount Product overview: MBRM120LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRM120LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MBRM120LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRM120LT1GOSCT-ND
Single Diodes MBRM120LT1GOSCT-ND
Diode Schottky 20V 1A Surface Mount Powermite

Diode Schottky 20V 1A Surface Mount Powermite

Buy Now Datasheet
Single Diodes - MBRM120LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRM120LT1GOSDKR-ND
Single Diodes MBRM120LT1GOSDKR-ND
Diode Schottky 20V 1A Surface Mount Powermite

Diode Schottky 20V 1A Surface Mount Powermite

Buy Now Datasheet
Single Diodes - MBRM120LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRM120LT1GOSTR-ND
Single Diodes MBRM120LT1GOSTR-ND
Diode Schottky 20V 1A Surface Mount Powermite

Diode Schottky 20V 1A Surface Mount Powermite

Buy Now Datasheet
Diodes, Rectifiers - Single - MBRM120LT1G - 022441-MBRM120LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRM120LT1G
022441-MBRM120LT1G
Diodes, Rectifiers - Single - MBRM120LT1G 022441-MBRM120LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 022441-MBRM120LT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A Current - Reverse Leakage @ Vr: 400μA @ 20V Operating Temperature - Junction: -55°C to 125°C Family Name: MBRM120L Categories: Discrete Semiconductor Products Status: Active Case / Package: Powermite Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): NRVBM120LT1G; MB120L; UPS120; UPS120E3-TR7; Introduction Date: November 11, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 022441-MBRM120LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A
Current - Reverse Leakage @ Vr: 400μA @ 20V
Operating Temperature - Junction: -55°C to 125°C
Family Name: MBRM120L
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Powermite
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): NRVBM120LT1G; MB120L; UPS120; UPS120E3-TR7;
Introduction Date: November 11, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Schottky Rectifier, 1A, 20V, 457; Repetitive Peak Reverse Voltage Onsemi - 88H4674 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A, 20V, 457; Repetitive Peak Reverse Voltage Onsemi
88H4674
Schottky Rectifier, 1A, 20V, 457; Repetitive Peak Reverse Voltage Onsemi 88H4674
SCHOTTKY RECTIFIER, 1A, 20V, 457; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-216AA; No. of Pins:2Pins; Forward Voltage Max:450mV; Forward Surge Current:50A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A, 20V, 457; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-216AA; No. of Pins:2Pins; Forward Voltage Max:450mV; Forward Surge Current:50A RoHS Compliant: Yes

Supplier's Site
Schottky Rectifier, 1A, 20V, Powermite, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 67R1310 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A, 20V, Powermite, Full Reel; Repetitive Peak Reverse Voltage Onsemi
67R1310
Schottky Rectifier, 1A, 20V, Powermite, Full Reel; Repetitive Peak Reverse Voltage Onsemi 67R1310
SCHOTTKY RECTIFIER, 1A, 20V, POWERMITE, FULL REEL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-216AA; No. of Pins:2Pins; Forward Voltage Max:450mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A, 20V, POWERMITE, FULL REEL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-216AA; No. of Pins:2Pins; Forward Voltage Max:450mV RoHS Compliant: Yes

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - MBRM120LT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
MBRM120LT1G
Diodes >> Schottky Barrier Diodes (SBD) MBRM120LT1G
20V 450mV@1A 1A DO-216AA Schottky Barrier Diodes (SBD) ROHS

20V 450mV@1A 1A DO-216AA Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Single Diodes - MBRM120LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBRM120LT1G
Single Diodes MBRM120LT1G
DIODE SCHOTTKY 20V 1A POWERMITE

DIODE SCHOTTKY 20V 1A POWERMITE

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRM120LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRM120LT1G
Discrete Semiconductor Products - Diodes - Rectifiers MBRM120LT1G
DIODE SCHOTTKY 20V 1A POWERMITE

DIODE SCHOTTKY 20V 1A POWERMITE

Supplier's Site
Fort Worth, TX, USA
RECTIFIER, POWER; 0.45 V @ 25 C SUPPLY;PWMITE
70099501
RECTIFIER, POWER; 0.45 V @ 25 C SUPPLY;PWMITE 70099501
RECTIFIER, POWER; 0.45 V @ 25 C SUPPLY;PWMITE

RECTIFIER, POWER; 0.45 V @ 25 C SUPPLY;PWMITE

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRM120LT1G
Schottky Diodes & Rectifiers MBRM120LT1G
Schottky Diodes & Rectifiers 1A 20V Low Vf

Schottky Diodes & Rectifiers 1A 20V Low Vf

Buy Now Datasheet

Technical Specifications

  Rochester Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Rectifiers Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number MBRM120LT1G 1845013 1845013P 280-MBRM120LT1G MBRM120LT1GOSCT-ND 022441-MBRM120LT1G 88H4674 MBRM120LT1G MBRM120LT1G MBRM120LT1G 70099501 MBRM120LT1G
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky SMD 1A 20V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - MBRM120LT1G Schottky Rectifier, 1A, 20V, 457; Repetitive Peak Reverse Voltage Onsemi Diodes >> Schottky Barrier Diodes (SBD) Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers RECTIFIER, POWER; 0.45 V @ 25 C SUPPLY;PWMITE Schottky Diodes & Rectifiers
Package POWERMITE Case 457 POWERMITE 3; POWERMITE Tape and Reel POWERMITE 3; Powermite DO-216AA DO-216AA Case 457 POWERMITE
Life Cycle Stage Active Active Active
Rectifier Configuration / Technology Schottky Schottky
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
IO 1 amps
Unlock Full Specs
to access all available technical data