onsemi Schottky Diodes & Rectifiers MBR41H100CTG

Description
Schottky Barrier Rectifier, H-Series, 100 V, 40 A
Request a Quote Datasheet
Description
Schottky Barrier Rectifier, H-Series, 100 V, 40 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MBR41H100CTG - Rochester Electronics
Newburyport, MA, United States
Schottky Barrier Rectifier, H-Series, 100 V, 40 A

Schottky Barrier Rectifier, H-Series, 100 V, 40 A

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 7815694P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7815694P
Schottky Diodes & Rectifiers 7815694P
onsemi MBR41H100CTG Power Rectifier

onsemi MBR41H100CTG Power Rectifier

Supplier's Site
Schottky Diodes & Rectifiers - 7815694 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7815694
Schottky Diodes & Rectifiers 7815694
onsemi MBR41H100CTG Power Rectifier

onsemi MBR41H100CTG Power Rectifier

Supplier's Site
Schottky Diodes & Rectifiers - 1452858 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1452858
Schottky Diodes & Rectifiers 1452858
onsemi MBR41H100CTG Power Rectifier

onsemi MBR41H100CTG Power Rectifier

Supplier's Site
Diodes, Rectifiers - Arrays - MBR41H100CTG - 074301-MBR41H100CTG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR41H100CTG
074301-MBR41H100CTG
Diodes, Rectifiers - Arrays - MBR41H100CTG 074301-MBR41H100CTG
Manufacturer: ON Semiconductor Win Source Part Number: 074301-MBR41H100CTG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 800mV @ 20A Current - Reverse Leakage @ Vr: 10μA @ 100V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 074301-MBR41H100CTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 20A
Current - Reverse Leakage @ Vr: 10μA @ 100V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - MBR41H100CTGOS-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBR41H100CTGOS-ND
Diode Arrays MBR41H100CTGOS-ND
Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
Schottky 100V 20A TO-220 Diode and Rectifier
286-MBR41H100CTG
Schottky 100V 20A TO-220 Diode and Rectifier 286-MBR41H100CTG
Schottky Rectifier, 100V, 20A, TO-220 Product overview: MBR41H100CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 20A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR41H100CTG can be used for catalog matching and distributor lookup.

Schottky Rectifier, 100V, 20A, TO-220 Product overview: MBR41H100CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 20A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR41H100CTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Rectifier, Common Cathode, 20A To-220; Repetitive Reverse Voltage Vrrm Max Onsemi - 61K0801 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Common Cathode, 20A To-220; Repetitive Reverse Voltage Vrrm Max Onsemi
61K0801
Schottky Rectifier, Common Cathode, 20A To-220; Repetitive Reverse Voltage Vrrm Max Onsemi 61K0801
SCHOTTKY RECTIFIER, COMMON CATHODE, 20A TO-220; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220; No. of Pins:3Pins; Forward Voltage VF Max:900mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, COMMON CATHODE, 20A TO-220; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220; No. of Pins:3Pins; Forward Voltage VF Max:900mV RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MBR41H100CTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR41H100CTG
Discrete Semiconductor Products - Diodes - Rectifiers MBR41H100CTG
DIODE ARR SCHOTT 100V 20A TO220

DIODE ARR SCHOTT 100V 20A TO220

Supplier's Site

Technical Specifications

  Rochester Electronics RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers Rectifiers
Product Number MBR41H100CTG 7815694P 7815694 074301-MBR41H100CTG MBR41H100CTGOS-ND 286-MBR41H100CTG 61K0801 MBR41H100CTG
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Arrays - MBR41H100CTG Diode Arrays Schottky 100V 20A TO-220 Diode and Rectifier Schottky Rectifier, Common Cathode, 20A To-220; Repetitive Reverse Voltage Vrrm Max Onsemi Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-220; TO-220 3 LEAD STANDARD TO-220; TO-220 TO-220; To-220 TO-220; TO-220AB TO-220; TO-220-3 Rail/Tube TO-220 TO-220
Life Cycle Stage Active Active Active
Arrangement Common Catode Common Catode
Diode Type Schottky Schottky; Schottky
Diode Applications Rectifier
Unlock Full Specs
to access all available technical data