Infineon Technologies AG Single Diodes IDH04G65C5XKSA2

Description
Diode Silicon Carbide Schottky 650V 4A (DC) Through Hole PG-TO220-2-1
Request a Quote Datasheet
Description
Diode Silicon Carbide Schottky 650V 4A (DC) Through Hole PG-TO220-2-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - IDH04G65C5XKSA2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
IDH04G65C5XKSA2-ND
Single Diodes IDH04G65C5XKSA2-ND
Diode Silicon Carbide Schottky 650V 4A (DC) Through Hole PG-TO220-2-1

Diode Silicon Carbide Schottky 650V 4A (DC) Through Hole PG-TO220-2-1

Buy Now Datasheet
 - IDH04G65C5XKSA2 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 4A, 650V V(RRM), Silicon Carbide, TO-220AC

Rectifier Diode, Schottky, 1 Phase, 1 Element, 4A, 650V V(RRM), Silicon Carbide, TO-220AC

Supplier's Site Datasheet
Diodes, Rectifiers - Single - IDH04G65C5XKSA2 - 776479-IDH04G65C5XKSA2 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - IDH04G65C5XKSA2
776479-IDH04G65C5XKSA2
Diodes, Rectifiers - Single - IDH04G65C5XKSA2 776479-IDH04G65C5XKSA2
Manufacturer: Infineon Technologies Win Source Part Number: 776479-IDH04G65C5XKS A2 Series: thinQ! Packaging: Tube Mounting Style: Through Hole Speed: No Recovery Time > 500mA (Io) Package: TO-220-2 Diode Type: Silicon Carbide Schottky Current - Average Rectified (Io): 4A (DC) Reverse Recovery Time (trr): 0ns Current - Reverse Leakage @ Vr: 70μA @ 650V Capacitance @ Vr, F: 130pF @ 1V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Family Name: IDH04G65C5 Categories: Discrete Semiconductor Products Manufacturer Package: PG-TO220-2-1 Voltage - Forward (Vf) (Maximum) @ If: 1.7V @ 4A Voltage - DC Reverse (Vr) (Maximum): 650V ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 776479-IDH04G65C5XKSA2
Series: thinQ!
Packaging: Tube
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Package: TO-220-2
Diode Type: Silicon Carbide Schottky
Current - Average Rectified (Io): 4A (DC)
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 70μA @ 650V
Capacitance @ Vr, F: 130pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Family Name: IDH04G65C5
Categories: Discrete Semiconductor Products
Manufacturer Package: PG-TO220-2-1
Voltage - Forward (Vf) (Maximum) @ If: 1.7V @ 4A
Voltage - DC Reverse (Vr) (Maximum): 650V
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
650V 4A TO220 Diode and Rectifier - 280-IDH04G65C5XKSA2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
650V 4A TO220 Diode and Rectifier
280-IDH04G65C5XKSA2
650V 4A TO220 Diode and Rectifier 280-IDH04G65C5XKSA2
DIODE SIL CARB 650V 4A TO220-2-1 Product overview: IDH04G65C5XKSA2 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 4A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 4A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDH04G65C5XKSA2 can be used for catalog matching and distributor lookup.

DIODE SIL CARB 650V 4A TO220-2-1 Product overview: IDH04G65C5XKSA2 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 4A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 4A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDH04G65C5XKSA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 2732938 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2732938
Schottky Diodes & Rectifiers 2732938
Infineon IDH04G65C5XKSA2

Infineon IDH04G65C5XKSA2

Supplier's Site
Schottky Diodes & Rectifiers - 2732937 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2732937
Schottky Diodes & Rectifiers 2732937
Infineon IDH04G65C5XKSA2

Infineon IDH04G65C5XKSA2

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
IDH04G65C5XKSA2
Schottky Diodes & Rectifiers IDH04G65C5XKSA2
Schottky Diodes & Rectifiers SIC DIODES

Schottky Diodes & Rectifiers SIC DIODES

Buy Now Datasheet
DIODE SCHOTTKY 650V 4A TO220-2-1 - 376-IDH04G65C5XKSA2 - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 650V 4A TO220-2-1
376-IDH04G65C5XKSA2
DIODE SCHOTTKY 650V 4A TO220-2-1 376-IDH04G65C5XKSA2
DIODE SCHOTTKY 650V 4A TO220-2-1

DIODE SCHOTTKY 650V 4A TO220-2-1

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - IDH04G65C5XKSA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
IDH04G65C5XKSA2
Discrete Semiconductor Products - Diodes - Rectifiers IDH04G65C5XKSA2
DIODE SIL CARB 650V 4A TO220-2-1

DIODE SIL CARB 650V 4A TO220-2-1

Supplier's Site
Sic Schottky Diode, 650V, 4A, To-220; Product Range Infineon - 39AH8858 - Newark, An Avnet Company
Chicago, IL, United States
Sic Schottky Diode, 650V, 4A, To-220; Product Range Infineon
39AH8858
Sic Schottky Diode, 650V, 4A, To-220; Product Range Infineon 39AH8858
SIC SCHOTTKY DIODE, 650V, 4A, TO-220; Product Range:thinQ Series; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:650V; Continuous Forward Current If:4A; Total Capacitive Charge Qc:7nC; Diode Case Style:TO-220; No. ofRoHS Compliant: Yes

SIC SCHOTTKY DIODE, 650V, 4A, TO-220; Product Range:thinQ Series; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:650V; Continuous Forward Current If:4A; Total Capacitive Charge Qc:7nC; Diode Case Style:TO-220; No. ofRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number IDH04G65C5XKSA2-ND IDH04G65C5XKSA2 776479-IDH04G65C5XKSA2 280-IDH04G65C5XKSA2 2732938 IDH04G65C5XKSA2 376-IDH04G65C5XKSA2 IDH04G65C5XKSA2 39AH8858
Product Name Single Diodes Diodes, Rectifiers - Single - IDH04G65C5XKSA2 650V 4A TO220 Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers DIODE SCHOTTKY 650V 4A TO220-2-1 Discrete Semiconductor Products - Diodes - Rectifiers Sic Schottky Diode, 650V, 4A, To-220; Product Range Infineon
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Package PG-TO22-2 Tube TO-220; TO-220 TO-220-2 TO-220; TO-220-2 TO-220
Life Cycle Stage Active Active Active
RoHS Compliant RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data