Diode Silicon Carbide Schottky 1700V 25A Through Hole TO-247-2
SiC Schottky Rectifier Diode 1700V 25A TO-247 Product overview: NDSH25170A from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1700V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1700V, 25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NDSH25170A can be used for catalog matching and distributor lookup.
Silicon Carbide (SiC) Schottky Diode – EliteSiC, 25 A, 1700 V, D1, TO-247-2L Silicon Carbide Schottky Diode 1700 V, 25 A
Win Source Part Number: 1353869-NDSH25170A
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 30 pct.
MSL Level: Not Applicable
Mfr: onsemi
Package: Tube
Product Status: Active
Package / Case: TO-247-2
Supplier Device Package: TO-247-2
Base Product Number: NDSH25170
Technology: SiC (Silicon Carbide) Schottky
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 1700 V
Current - Average Rectified (Io): 25A
Voltage - Forward (Vf) (Max) @ If: 1.75 V @ 25 A
Speed: No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 40 µA @ 1700 V
Capacitance @ Vr, F: 2025pF @ 1V, 100kHz
Operating Temperature - Junction: -55°C ~ 175°C
NDSH25170A Rectifier & Schottky Diodes
NDSH25170A Rectifier & Schottky Diodes
Schottky Diodes & Rectifiers SIC JBS 1700V 25A
DIODE SIL CARB 1.7KV 25A TO247-2
DIODE SIL CARB 1.7KV 25A TO247-2
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Diodes |
| Product Number | 5556-NDSH25170A-ND | 280-NDSH25170A | NDSH25170A | 1353869-NDSH25170A | 1952482 | 1952483P | NDSH25170A | NDSH25170A | NDSH25170A |
| Product Name | Single Diodes | Schottky 1700V 25A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||||||
| Life Cycle Stage | Active | Active | |||||||
| Package | TO-247; TO-247-2LD | TO-247; To-247 | TO-247; TO-247 | TO-247-2 | TO-247 | ||||
| VF | 1.75 volts | 1.75 volts | 1.75 volts | ||||||
| VR | 1700 volts | 1700 volts |