Rochester Electronics Datasheets for High Voltage Diodes
High voltage diodes are designed for use in high-voltage applications.
High Voltage Diodes: Learn more
| Product Name | Notes |
|---|---|
| 250 V Dual High Voltage Common Cathode Switching Diode | |
| 250 V High Voltage Switching Diode, Dual, Series | |
| 250 V High Voltage Switching Diode | |
| 30A 600V TURBO 2 Ultrafast High Voltage Rectifier | |
| Automotive high voltage power Schottky rectifier | |
| BASH16MX2W - High Voltage Switching Diode | |
| Diode for High Voltage Switching | |
| Epitaxial Planar Diode for High Voltage Switching | |
| General Purpose High Voltage Diode | |
| High Speed and High Voltage Switching Diode | |
| High Voltage General Purpose Diode | |
| High voltage power Schottky rectifier | |
| High Voltage Switching Diode Series, +175°C 100V, Switching Diode | |
| High Voltage Switching Diode Series, +175°C 200V, Switching Diode | |
| High Voltage Switching Diode Series, +175°C AEC-Q101.revD Qualified | |
| High Voltage Switching Diode, 250 V | |
| High Voltage Switching Diode | |
| Silicon Epitaxial Planar Diode for High Voltage Switching | |
| Switching Diode, High Voltage 120 V | |
| Switching Diode, High Voltage, 200 V | |
| Switching Diode, High Voltage, 250 V | |
| Turbo 2 ultrafast high voltage rectifier | |
| Turbo2 ultrafast - high voltage rectifier for SMPS | |
| Ultrafast recovery - high voltage diode |