Rectifier Diode, Schottky, 1 Phase, 1 Element, 4A, 40V V(RRM), Silicon
Diode Schottky 40V 4A Surface Mount 5-DFN (5x6) (8-SOFL)
SCHOTTKY RECTIFIER, 40V, 4A, DFN; Repetitive Peak Reverse Voltage:40V; Average Forward Current:4A; Diode Configuration:Single
Schottky Diodes & Rectifiers 4.0A 40V SCHOTTKY DIODE
DIODE SCHOTTKY 40V 4A 5DFN
| Rochester Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | NRVB440MFST3G | NRVB440MFST3G-ND | 97W6354 | NRVB440MFST3G | NRVB440MFST3G |
| Product Name | Single Diodes | Schottky Rectifier, 40V, 4A, Dfn; Repetitive Peak Reverse Voltage Onsemi | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | DFN5 5X6, 1.27P (SO 8FL) | DFN | |||
| Life Cycle Stage | Obsolete | Removed | |||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -55 to 175 C (-67 to 347 F) |