onsemi Diodes, Rectifiers - Single - NSR05F40QNXT5G NSR05F40QNXT5G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 041957-NSR05F40QNXT5 G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 500mA (DC) Voltage - Forward (Vf) (Max) @ If: 460mV @ 500mA Current - Reverse Leakage @ Vr: 75μA @ 40V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: 2-DSN (1x.60) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 041957-NSR05F40QNXT5 G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 500mA (DC) Voltage - Forward (Vf) (Max) @ If: 460mV @ 500mA Current - Reverse Leakage @ Vr: 75μA @ 40V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: 2-DSN (1x.60) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - NSR05F40QNXT5G - 041957-NSR05F40QNXT5G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NSR05F40QNXT5G
041957-NSR05F40QNXT5G
Diodes, Rectifiers - Single - NSR05F40QNXT5G 041957-NSR05F40QNXT5G
Manufacturer: ON Semiconductor Win Source Part Number: 041957-NSR05F40QNXT5 G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 500mA (DC) Voltage - Forward (Vf) (Max) @ If: 460mV @ 500mA Current - Reverse Leakage @ Vr: 75μA @ 40V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: 2-DSN (1x.60) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 041957-NSR05F40QNXT5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 500mA (DC)
Voltage - Forward (Vf) (Max) @ If: 460mV @ 500mA
Current - Reverse Leakage @ Vr: 75μA @ 40V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 2-DSN (1x.60)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 40V Diode and Rectifier - 280-NSR05F40QNXT5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V Diode and Rectifier
280-NSR05F40QNXT5G
Schottky 40V Diode and Rectifier 280-NSR05F40QNXT5G
RECTIFIER DIODE,SCHOTTKY,40V V(RRM),SMT Product overview: NSR05F40QNXT5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR05F40QNXT5G can be used for catalog matching and distributor lookup.

RECTIFIER DIODE,SCHOTTKY,40V V(RRM),SMT Product overview: NSR05F40QNXT5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR05F40QNXT5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - NSR05F40QNXT5G - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.5A, 40V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.5A, 40V V(RRM), Silicon

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NSR05F40QNXT5G
Schottky Diodes & Rectifiers NSR05F40QNXT5G
Schottky Diodes & Rectifiers 0402 FC SCHOTTKY DIODES

Schottky Diodes & Rectifiers 0402 FC SCHOTTKY DIODES

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NSR05F40QNXT5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSR05F40QNXT5G
Discrete Semiconductor Products - Diodes - Rectifiers NSR05F40QNXT5G
DIODE SCHOTTKY 40V 500MA 2DSN

DIODE SCHOTTKY 40V 500MA 2DSN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers
Product Number 041957-NSR05F40QNXT5G 280-NSR05F40QNXT5G NSR05F40QNXT5G NSR05F40QNXT5G NSR05F40QNXT5G
Product Name Diodes, Rectifiers - Single - NSR05F40QNXT5G Schottky 40V Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active Obsolete Removed
Package 2-DSN (1x.60) Tape and Reel DSN2
VF 0.4600 volts 0.4600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky 35A 150V Diode and Rectifier - 280-12CGQ150 - ERSAELECTRONICS PTE. LTD.
Specs
Tj -55 C (-67 F)
View Details
2 suppliers
Diode Arrays - BAV70W/ZLF-ND - DigiKey
Specs
Arrangement Common Catode
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
3 suppliers
Rectifier Diodes, Type SBD - Model: ESAD83-006R - Fuji Electric Corp. of America
Specs
Package TO-3P
IO 30 amps
VRRM 60 volts
View Details