Manufacturer: ON Semiconductor
Win Source Part Number: 022415-MBRB2545CTT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 820mV @ 30A
Current - Reverse Leakage @ Vr: 200μA @ 45V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: MBRB2545CT
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MBRB2545CT-TP; MBRB2545CT-BP-HF; MBRB2545CT-TP-HF; MBRB2545CT-BP;
Introduction Date: May 05, 1997
ECCN: EAR99
Country of Origin: China, Malaysia, Vietnam
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 45V V(RRM), Silicon
Schottky Rectifier, 15A, 45V, D2PAK, Common Cathode Product overview: MBRB2545CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB2545CTT4G can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Schottky Diode 30A 45V SWITCHMODE D2PAK
Schottky Diode 30A 45V SWITCHMODE D2PAK
Schottky Diode 30A 45V SWITCHMODE D2PAK
45V Dual Common Cathode 620mV@15A 15A D2PAK Switching Diode ROHS
DIODE ARR SCHOTT 45V 15A D2PAK
Schottky Diodes & Rectifiers 30A 45V
DIODE, SCHOTTKY, 30A, D2-PAK; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):30A; Diode Configuration:Single
DIODE ARRAY SCHOTTKY 45V D2PAK
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Diode Arrays |
| Product Number | 022415-MBRB2545CTT4G | MBRB2545CTT4G | 286-MBRB2545CTT4G | MBRB2545CTT4GOSCT-ND | 7737724 | 7737724P | MBRB2545CTT4G | MBRB2545CTT4G | MBRB2545CTT4G | 58M8722 | MBRB2545CTT4G |
| Product Name | Diodes, Rectifiers - Arrays - MBRB2545CTT4G | Schottky 15A 45V Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes >> Switching Diode | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode, Schottky, 30A, D2-Pak; Repetitive Reverse Voltage Vrrm Max Onsemi | Diode Arrays | |
| Diode Type | Schottky; Schottky | Schottky | Schottky | ||||||||
| Life Cycle Stage | Active | Active | Active | ||||||||
| VF | 0.8200 volts | 0.6200 volts | 0.8200 volts | 0.8200 volts | 0.8200 volts | ||||||
| VR | 45 volts | 45 volts | 45 volts | ||||||||
| IR | 0.2000 mA | 0.2000 mA |