onsemi Single Diodes NSR0170HT1G

Description
Diode Schottky 70V 70mA (DC) Surface Mount SOD-323
Request a Quote Datasheet
Description
Diode Schottky 70V 70mA (DC) Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - NSR0170HT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NSR0170HT1GOSCT-ND
Single Diodes NSR0170HT1GOSCT-ND
Diode Schottky 70V 70mA (DC) Surface Mount SOD-323

Diode Schottky 70V 70mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - NSR0170HT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NSR0170HT1GOSTR-ND
Single Diodes NSR0170HT1GOSTR-ND
Diode Schottky 70V 70mA (DC) Surface Mount SOD-323

Diode Schottky 70V 70mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - NSR0170HT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NSR0170HT1GOSDKR-ND
Single Diodes NSR0170HT1GOSDKR-ND
Diode Schottky 70V 70mA (DC) Surface Mount SOD-323

Diode Schottky 70V 70mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Singapore, Singapore
Schottky 100 mA 70 V Diode and Rectifier
280-NSR0170HT1G
Schottky 100 mA 70 V Diode and Rectifier 280-NSR0170HT1G
100 mA, 70 V, Schottky Barrier Diode, 3000-REEL Product overview: NSR0170HT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 mA, 70 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 mA, 70 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR0170HT1G can be used for catalog matching and distributor lookup.

100 mA, 70 V, Schottky Barrier Diode, 3000-REEL Product overview: NSR0170HT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 mA, 70 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 mA, 70 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR0170HT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - NSR0170HT1G - 887658-NSR0170HT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NSR0170HT1G
887658-NSR0170HT1G
Diodes, Rectifiers - Single - NSR0170HT1G 887658-NSR0170HT1G
Manufacturer: ON Semiconductor Win Source Part Number: 887658-NSR0170HT1G Features: Diode Schottky 70 V 70mA (DC) Surface Mount SOD-323 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: NSR0170 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: NSR0170HT1G-ND, NSR0170HT1GOSCT, NSR0170HT1GOSDKR, NSR0170HT1GOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 887658-NSR0170HT1G
Features: Diode Schottky 70 V 70mA (DC) Surface Mount SOD-323
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: NSR0170
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: NSR0170HT1G-ND, NSR0170HT1GOSCT, NSR0170HT1GOSDKR, NSR0170HT1GOSTR

Buy Now Datasheet
 - NSR0170HT1G - Rochester Electronics
Newburyport, MA, United States
70V, 100mA Schottky Barrier Diode Series 70V/100mA Schottky Diode SOD-323

70V, 100mA Schottky Barrier Diode Series 70V/100mA Schottky Diode SOD-323

Supplier's Site Datasheet
Single Diodes - NSR0170HT1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NSR0170HT1G
Single Diodes NSR0170HT1G
DIODE SCHOTTKY 70V 70MA SOD323

DIODE SCHOTTKY 70V 70MA SOD323

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NSR0170HT1G
Schottky Diodes & Rectifiers NSR0170HT1G
Schottky Diodes & Rectifiers SS SHKY DIO 70V

Schottky Diodes & Rectifiers SS SHKY DIO 70V

Buy Now Datasheet
Schottky Diode, 70V, 0.07A, Sod-323; Diode Configuration Onsemi - 50AC6459 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 70V, 0.07A, Sod-323; Diode Configuration Onsemi
50AC6459
Schottky Diode, 70V, 0.07A, Sod-323; Diode Configuration Onsemi 50AC6459
SCHOTTKY DIODE, 70V, 0.07A, SOD-323; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:70V; Average Forward Current:70mA; Forward Voltage Max:730mV; Forward Surge Current:100mA; Operating Temperature Max:150°C RoHS Compliant: Yes

SCHOTTKY DIODE, 70V, 0.07A, SOD-323; Diode Configuration:Single; Repetitive Peak Reverse Voltage:70V; Average Forward Current:70mA; Forward Voltage Max:730mV; Forward Surge Current:100mA; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NSR0170HT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSR0170HT1G
Discrete Semiconductor Products - Diodes - Rectifiers NSR0170HT1G
DIODE SCHOTTKY 70V 70MA SOD323

DIODE SCHOTTKY 70V 70MA SOD323

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number NSR0170HT1GOSCT-ND 280-NSR0170HT1G 887658-NSR0170HT1G NSR0170HT1G NSR0170HT1G NSR0170HT1G 50AC6459 NSR0170HT1G
Product Name Single Diodes Schottky 100 mA 70 V Diode and Rectifier Diodes, Rectifiers - Single - NSR0170HT1G Single Diodes Schottky Diodes & Rectifiers Schottky Diode, 70V, 0.07A, Sod-323; Diode Configuration Onsemi Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) ? to 150 C (? to 302 F)
Package Tape and Reel SOD-323; SOD-323 SOD-323; SOD-323 SC-76; SOD-323; SC-76, SOD-323 SOD-323
RoHS Compliant RoHS RoHS RoHS
IO 0.0700 amps
Unlock Full Specs
to access all available technical data